AP-315 Wireless Access Point

The Aruba 310 Series access points deliver high performance and superb user experience for mobile devices, Internet of Things (IoT) devices, and applications in dense office environments. Featuring the 4x4:4SS MU-MIMO capability, advanced Aruba ClientMatch radio management, and Aruba Beacon technologies, the 310 Series enables an all-wireless digital work environment in a cost-effective manner.

With a maximum concurrent data rate of 1,733 Mbps in the 5 GHz band and 400 Mbps in the 2.4 GHz band (for an aggregate peak data rate of 2.1 Gbps), the 310 Series APs can quickly add required capacities to your existing or new wireless networks. The mid-range 310 Series, with its single gigabit Ethernet uplink, is ideal for high device density environments, such as schools, retail branches, hotels and enterprise offices, where the organization is cost sensitive.

The high performance and high density 802.11ac 310 Series supports 160 MHz channel bandwidth (VHT160), multi-user MIMO (MU-MIMO) and 4 spatial streams (4SS). It provides simultaneous multicast data transmission to multiple devices, maximizing data throughput and improving network efficiency.

The 310 Series includes the enhanced ClientMatch technology that extends the client steering technology with MU-MIMO client awareness. It automatically identifies MU-MIMO capable mobile devices and steers those devices to the closest MU-MIMO capable Aruba access point. By grouping MU-MIMO capable mobile devices together, the network starts taking advantage of the simultaneous transmission to these devices, increasing its overall capacity. These dynamic roaming policies that are based on device types, help users achieve the best WLAN performance in a mixed device environment during the technology transition period.

The 310 Series also has an integrated Bluetooth Aruba Beacon that simplifies the remote management of a network of large-scale battery-powered Aruba beacons while also providing advanced location and indoor wayfinding, and proximity-based push notification capabilities. It enables businesses to leverage mobility context to develop applications that will deliver an enhanced user experience and increase the value of the wireless network for organizations.

Manufacturer Part Number
AP-315-F1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AP-310 SERIES SPECIFICATIONS

• AP-314 (controller-managed) and IAP-314 (Instant):
--802.11ac – 5 GHz 4x4 MIMO (1,733 Mbps max rate) and 2.4 GHz 2x2 MIMO (400 Mbps max rate) radios, with a total of four dual-band RP-SMA connectors for external antennas
• AP-315 (controller-managed) and IAP-315 (Instant):
--802.11ac – 5 GHz 4x4 MIMO (1,733 Mbps max rate) and 2.4 GHz 2x2 MIMO (400 Mbps max rate) radios, with a total of four integrated omni-directional downtilt dual-band antennas

WI-FI RADIO SPECIFICATIONS

• AP type: Indoor, dual radio, 5 GHz 802.11ac 4x4 MIMO and 2.4 GHz 802.11n 2x2 MIMO
• Software-configurable dual radio supports 5 GHz (Radio 0) and 2.4 GHz (Radio 1)
• 5 GHz: Four spatial stream Single User (SU) MIMO for up to 1,733 Mbps wireless data rate to individual 4x4 VHT80 or 2x2 VHT160 client devices
• 2.4 GHz: Two spatial stream Single User (SU) MIMO for up to 400 Mbps wireless data rate to individual 2x2 VHT40 client devices (300 Mbps for HT40 802.11n client devices)
• 5 GHz: Four spatial stream Multi User (MU) MIMO for up to 1,733 Mbps wireless data rate to up to three MU-MIMO capable client devices simultaneously Support for up to 255 associated client devices per radio, and up to 16 BSSIDs per radio
• Supported frequency bands (country-specific restrictions apply):
--2.400 to 2.4835 GHz
--5.150 to 5.250 GHz
--5.250 to 5.350 GHz
--5.470 to 5.725 GHz
--5.725 to 5.850 GHz
• Available channels: Dependent on configured regulatory domain.
• Dynamic frequency selection (DFS) optimizes the use of available RF spectrum.
• Supported radio technologies:
--802.11b: Direct-sequence spread-spectrum (DSSS)
--802.11a/g/n/ac: Orthogonal frequency-division multiplexing (OFDM)
• Supported modulation types:
--802.11b: BPSK, QPSK, CCK
--802.11a/g/n/ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM
• Transmit power: Configurable in increments of 0.5 dBm
• Maximum (conducted) transmit power (limited by local regulatory requirements):
--2.4 GHz band: +18 dBm per chain
--5 GHz band: +18 dBm per chain
--Note: conducted transmit power levels exclude antenna gain. For total (EIRP) transmit power, add antenna gain
• Advanced Cellular Coexistence (ACC) minimizes interference from cellular networks.
• Maximum ratio combining (MRC) for improved receiver performance.
• Cyclic delay/shift diversity (CDD/CSD) for improved downlink RF performance.
• Short guard interval for 20-MHz, 40-MHz, 80-MHz and 160-MHz channels.
• Space-time block coding (STBC) for increased range and improved reception.
• Low-density parity check (LDPC) for high-efficiency error correction and increased throughput.
• Transmit beam-forming (TxBF) for increased signal reliability and range.
• Supported data rates (Mbps):
--802.11b: 1, 2, 5.5, 11
--802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
--802.11n: 6.5 to 600 (MCS0 to MCS31)
--802.11ac: 6.5 to 1,733 (MCS0 to MCS9, NSS = 1 to 4 for VHT20/40/80, NSS = 1 to 2 for VHT160)

OTHER INTERFACES

• One 10/100/1000BASE-T Ethernet network interfaces (RJ-45)
--Auto-sensing link speed and MDI/MDX
--802.3az Energy Efficient Ethernet (EEE)
• USB 2.0 host interface (Type A connector)
• Bluetooth Low Energy (BLE) radio
--Up to 3dBm transmit power (class 2) and -91dBm receive sensitivity
--Integrated antenna with roughly 30 degrees downtilt and peak gain of 3.4dBi (AP-314/IAP-314) or 1.5dBi (AP-315/IAP-315)
• Visual indicators (multi-color LEDs): For system and radio status
• Reset button: Factory reset (during device power up)
• Serial console interface (proprietary; optional adapter cable available)
• Kensington security slot

POWER SOURCES AND CONSUMPTION

• The AP supports direct DC power and Power over Ethernet (POE)
• When both power sources are available, DC power takes priority over POE
• Power sources are sold separately
• Direct DC source: 12Vdc nominal, +/- 5%
--Interface accepts 2.1/5.5-mm center-positive circular plug with 9.5-mm length
• Power over Ethernet (PoE): 48 Vdc (nominal) 802.3af/802.3at compliant source
--Unrestricted functionality with 802.3at PoE
--When using IPM, the AP may enter power-save mode with reduced functionality when powered by an 802.3af PoE source (see details on Intelligent Power Monitoring elsewhere in this datasheet)
--Without IPM, the USB port is disabled and transmit power of the 2.4 GHz radio chains is reduced by 3dB to 15dBm max when the AP is powered by and 802.3af PoE source
• Maximum (worst-case) power consumption: 14.4W (802.3at PoE), 13.6W (802.3af PoE) or 12.7W (DC)
--Excludes power consumed by external USB device (and internal overhead); this could add up to 6.3W (PoE) or 5.9W (DC) for a 5W/1A USB device
• Maximum (worst-case) power consumption in idle mode: 6.4W (PoE) or 5.9W (DC)

MOUNTING

• The AP ships with two (white) mounting clips to attach to a 9/16-inch or 15/16-inch flat T-bar drop-tile ceiling.
• Several optional mount kits are available to attach the AP to a variety of surfaces; see the Ordering Information section for details.

MECHANICAL

• Dimensions/weight (unit, excluding mount accessories):
--182mm (W) x 180mm (D) x 48mm (H)
--650g/23oz
• Dimensions/weight (shipping):
--223mm (W) x 218mm (D) x 55mm (H)
--850g/30oz

ENVIRONMENTAL

• Operating:
--Temperature: 0° C to +50° C (+32° F to +122° F)
--Humidity: 5% to 95% non-condensing
• Storage and transportation:
--Temperature: -40° C to +70° C (-40° F to +158° F)

REGULATORY

• FCC/Industry of Canada
• CE Marked
• R&TTE Directive 1995/5/EC
• Low Voltage Directive 72/23/EEC
• EN 300 328
• EN 301 489
• EN 301 893
• UL/IEC/EN 60950
• EN 60601-1-1, EN60601-1-2
For more country-specific regulatory information and approvals, please see your Aruba representative.

RELIABILITY

MTBF: 916,373 hrs (105yrs) at +25C operating temperature
REGULATORY MODEL NUMBERS
• AP-314 and IAP-314: APIN0314
• AP-315 and IAP-315: APIN0315

CERTIFICATIONS

• CB Scheme Safety, cTUVus
• UL2043 plenum rating
• Wi-Fi Alliance (WFA) certified 802.11a/b/g/n/ac

WARRANTY


• Aruba limited lifetime warranty

MINIMUM OPERATING SYSTEM

SOFTWARE VERSIONS
• ArubaOS 6.5.0.0
• Aruba InstantOS 4.3.0.0