10 ft DisplayPort to DVI Converter Cable (DP to DVI)

  • Designed to convert a DisplayPortTM output to a DVI-D Single Link connector
  • Cost-effective solution to enable your DisplayPort-equipped notebook or desktop system to instantly work with a DVI monitor, saving the cost of upgrading a display device
  • Latching DisplayPort connector to ensure secure connection
  • Easy to use with no software required
  • Compliant with DisplayPort specification v1.1a, supporting 1.62 and 2.7 Gbps
  • Supports 1080p and PC graphics resolution up to 1920x1080 and 20ps channel deviation with 2Gbps transfer rate

Manufacturer Part Number
CB-DP1A11-S2
EAN/UPC
0662774025810,662774025810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

  • Compliant with DisplayPort specification v1.1a, supporting 1.62 and 2.7 Gbps
  • 20ps channel deviation with 2Gbps transfer rate
  • Supports 1080p and PC graphics resolution up to 1920x1080
  • No software required and easy to use
  • Latching DisplayPort connector

Specifications

  • Chipset: PS8121E
  • Compliant with Displayport 1.1a standard
  • Supports 1920x1080 or HDTV resolutions up to 1080p @ 60 Hz
  • Display modes:
    • PC: VGA, SVGA, XGA, SXGA, UXGA
    • HDTV: 480i, 576i, 480p, 576p, 1080i & 1080p
  • Product:
    • Overall Length: 124.58" ± 1.18" (3165mm ± 30mm)
    • Weight: 0.33 lbs
    • Color: Black
    • Connector: Gold plated
    • Material: Plastic
  • Connectors:
    • 20-Pin DisplayPort (male) to 24+1 pin DVI-D Single Link (male)
    • DisplayPort connector housing (L x W x H): 1.91" x 0.78" x 0.51" (48.5 x 20 x 13 mm)
    • DVI connector housing (L x W x H): 2.59" x 1.65" x 0.66" (66 x 42 x 17 mm)
  • Environmental conditions:
    • Operating temperature: 32 to 140 degrees F
    • Storage temperature: 14 to 158 degrees F
    • Relative humidity: < 85% non-condensing
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 3 years limited
  • Country of origin: China

Package Contents

  • 10ft DisplayPort to DVI Converter Cable (DP to DVI)