Sentry 3 FIPS Encrypted Flash Drive

AN EASY AND QUICK WAY TO PROTECT YOUR PORTABLE DATA

Increasing emphasis on employee mobility requires the use of convenient devices that provide a secure computing environment. Password-protected and hardware encrypted, the Sentry 3 FIPS is capable of securing up to 64 GB of data. Eliminate risk and get your sensitive information locked, loaded and on the move in seconds.

AVOID LOSING PUBLIC TRUST

Every year, 20 million unprotected USB drives go missing. If the data stored on those drives ends up in the wrong hands, you can lose public trust, put citizens at risk and suddenly find yourself in the middle of a PR scandal. Secure USB flash drives are an essential component of a comprehensive data loss prevention (DLP) strategy. The security must be implemented in the hardware in order to combat the evolving threat landscape. With your data stored on the hardware-encrypted Sentry 3 FIPS, it is always protected from unauthorized access.

DESIGNED FOR ENDURANCE

When storing high-value data, the tamper-proof Sentry 3 FIPS is perfect for your organization. The epoxy coating for the chip and flash protects it from physical intrusion from water, dirt and thieves. Add to this the many features and speed of DataLocker’s on-board, zero-footprint software, and you can rest assured that you never have to suffer from the often devastating consequences of a data breach.

Manufacturer Part Number
SENTRY64F
EAN/UPC
0855937006041,855937006041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sentry 3 FIPS

Capacity: 4GB, 8GB, 16GB, 32GB, 64GB

Cryptographic Processes: 256 Bit AES XTS mode encryption, FIPS 140-2 level 3 certificate, #2307

Dimensions (L x W x D): 77.9mm x 22mm x 12.05mm

Weight: 54 grams

Interface: USB 3.0 (2.0 compatible)

Standards & Certifications: TAA Compliant, RoHs Compliant, FCC, CE, WEE

COO: USA

SKUs: SENTRY[04-64]F

Waterproof: Up to 4 ft (1.2m) IEC 60529 IPX8. Product must be clean and dry before use

System Compatibility: XP SP3 +, Mac OS 10.5 +