Docking Station

USB-C™ Docking Station with Power Delivery

IOGEAR's USB-C Docking Station with Power Delivery is the perfect complement to your USB Type-C laptop. This all-in-one dock delivers a total of 10 ports in a unit designed to instantly connect and disconnect from your USB-C laptop through a single high speed cable. Featuring DisplayPort Multi-Stream Transport, USB 3.0 connectivity, HDMI, audio and Ethernet connections, this full-featured USB Type-C dock allows your laptop to perform like a desktop. While connected, the IOGEAR USB-C Docking Station will charge your laptop through the USB-C power delivery functionality. An AC power adapter is included.

Turn Your Laptop into a Workstation

Modern day laptops like the 2015 MacBook and Chromebook Pixel 2 have minimized the number of ports in the quest to be as thin and lightweight as possible. With IOGEAR's USB-C dock you can combine the portability of a laptop with all the functionalities of a full-featured workstation. Now you can easily add a full-sized keyboard and mouse, external hard drives, printers, webcams, etc. to turn your laptop into a complete workstation. A single USB-C connection replaces the need to set up your peripherals cable-by-cable which makes setup completely hassle-free and multitasking almost effortless.

Expand up to 10 Ports and Connections

All ten ports have been strategically placed for easy cable management. A USB 3.0 fast-charging port is conveniently positioned on the front of the dock so that you can get work done while simultaneously fast-charging your smartphone or tablet. Multitask with ease by connecting additional displays with HDMI and DisplayPort Multi-Stream Transport with single, mirror, or extend mode. The three USB 3.0 ports, microphone/speaker connections, gigabit Ethernet port, and additional USB-C data port with power support all give you the connectivity of a desktop at your fingertips.

What is DisplayPort Multi-Stream Transport (MST)?

DisplayPort Multi-Stream Transport (MST) technology allows you to connect multiple displays together using a single DisplayPort connection. This technology grants portable devices multi-display capabilities without all the bulk of a desktop. Link multiple displays for a completely immersive gaming experience or create a multi-monitor setup for increased productivity at work. Increase your productivity with MST: Browse the web on one screen, edit a document on a second, and write an email on a third.

Sleek Design with Premium Durability

The dock is versatile enough to accommodate nearly any task, making it ideal for business professionals, students, and gamers alike. Crafted from specially machined stainless steel, the USB-C docking station brings together a clean, sleek design with premium durability to withstand day-to-day use. The body's solid construction is well-balanced and includes anti-slip grips to ensure that the dock remains safe and in place. Its multi-functional design is compact enough to seamlessly integrate into any desk space and minimize visual clutter. Innovate, create, and optimize your productivity with a workstation tailored to meet your every need.

Manufacturer Part Number
GUD3C01
EAN/UPC
0881317513953,881317513953
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Function: GUD3C01

Cable Connections
Input: USB 3.1 Type-C
Output: USB 3.1 Type-C
Cable Length: 1.5ft (0.5m)
Cable Type: USB 3.1 Type-C Male to Male Cable

Connectors
Audio Input: 3.5mm Line-In
Audio Output: 3.5mm Line-Out
Computer Side: USB 3.1 Type-C Port
Power: 20V 4.5A Full Range Power Adapter
USB: 3 x USB 3.0 Data Port ; 1 x USB Type-C Data Port
Video Output: HDMI and DisplayPort
LAN: Gigabit Ethernet

LEDs
Power On: Green LED
Dimensions: GUD3C01

Unit Dimensions
Height: 0.88" (2.22cm)
Depth: 3.35" (8.89cm)
Length: 7.88" (20.02cm)

Unit Package Dimensions
Width: 10" (25.4cm)
Height: 3.75" (9.53cm)
Depth: 5" (12.7cm)

Master Carton
Width: 16" (40.64cm)
Height: 8.5" (21.59cm)
Depth: 10.5" (26.67cm)
Master Carton Qty.: 6

Weight
Master Carton Wt.: 18.14lb (8.23kg)
Unit Pack Wt.: 2.99lb (1.36kg)
Unit Wt.: 1.22lb (0.55kg)