RP5 Retail System

Get the flexibility and expandability to control everything from the store floor to the back office with the HP RP5 Retail System, Model 5810, an all-around high-performer that meets the rigors of retail environment so you can focus on making sales.

Powered for performance.

Excel in even the most demanding environments with your choice of operating system, 4th generation Intel® Core™ processors, and storage to help you take on every retail challenge.

Get all the storage space you need with your choice of HDDs up to 2 TB, SSDs up to 256 GB, and three drive bays for expanding as your business grows.

Customize your perfect fit.

Tailor the system to your specific needs with legacy and evolving ports that support a wide range of retail peripherals, and add-ons that offer true flexibility.

Future-proof your business with a broad selection of ports, including serial, parallel, and up to 14 USB. VGA and DisplayPort ports, with an optional second DisplayPort card, support up to three independent operator or customer-facing displays.

Management and security made easy.

POS doesn’t need to be complicated. Enjoy simple, low-cost management with built-in features that help ensure the security of your customer data and terminals.

Control more and spend less with Intel® vPro™ AMT and client management software from HP and LANDesk.

Trust your hardware.

In the demanding world of retail, you can’t afford to slow down. Retail-hardened durability and an oversized cooling system help ensure you don’t miss a beat.

Backed by the best.

Get deployment flexibility with a five-year lifecycle and award-winning HP service and support. A three-year limited warranty comes standard, and additional coverage up to five years is available with optional HP Care Pack Services.

Manufacturer Part Number
W5X58UT#ABA
EAN/UPC
0190780078792,190780078792
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processors: Intel® Core™ i5-4570S supports Intel vPro Technology, with Intel HD Graphics 4600; Up to 3.6GHz Max. Turbo Frequency (2.9 GHz Base Frequency, 6 MB cache, 4 cores)
Chipset: Intel® Q87 Express
Memory: 4 GB DDR3 SDRAM, (4) DIMM slots, and dual channel memory support
Internal storage: Two internal 3.5” drive bays, one external 5.25” drive bay. 500GB 7200 RPM SATA 
Optical Drive: SATA DVD-ROM
Expansion Slots: 1 half-height PCIe x16 (wired as x16); 1 half-height PCIe x16 (wired as x4); 2 full-height PCI x1 or PCIe x1
Network interface: Intel I217LM GbE (integrated)
External I/O ports: 5 USB 2.0, 2 USB 3.0, 1 24V USB, 2 RS-232 powered-configurable serial (5V/12V), 1 PS/2 keyboard, 1 PS/2 mouse, 1 VGA, 1 DisplayPort 1.2, 1 audio in, 1 audio out, 1 RJ-45, 1 RJ-12 (cash drawer).
Graphics Card: Integrated - Intel HD Graphics
Audio: HD audio with Realtek ALC221 codec (all ports are stereo)
Keyboard HP USB Standard Keyboard or HP PS/2 Standard Keyboard
Pointing device HP USB Optical Mouse or HP PS/2 Mouse, HP USB 1000dpi Laser Mouse
Software: HP ProtectTools Security Suite, HP Vision Diagnostics, HP Software Management Agent PDF Complete, Corporate Edition, Computrace for Desktops agent, Buy Office
Manageability features: Intel® vPro™ Technology, Intel Standard Manageability, HP Client Catalog for Microsoft SMS, HP SoftPaq Download Manager, HP Systems Software Manager
Security: TPM 1.2 Embedded Security Chip integrated with Broadcom NIC (TPM module disabled where use is restricted by law), HP ProtectTools Security Software Suite, Serial, parallel, USB  enable/disable (via BIOS), Credential Manager, Smart Card Manager (sold separately), 12V PUSB Cards (sold separately), Power Configurable Serial Port Card COM 3 & 4 (sold separately), Wall Mount (sold separately), HP Desktop Security Lock Kit (lock and cable) (sold separately), Security cable with Kensington lock (sold separately), HP Rear Port/Cable Control Cover (sold separately)
Dimensions (H x W x D): 3.95 x 13.3 x 15.0 in (100 x 338 x 381 mm)
Weight: 15.08 lb (6.84 kg); Note - Exact weight depends on configuration
Power supply (required): 240 W 90% efficient, active PFC
Operating temperature range: 32° to 104°F (0° to 40°C)
Energy efficiency compliance: ENERGY STAR® Qualified configurations available EPEAT® Gold