V244h 23.8-inch Monitor

Get plenty of room to multi-task across your documents and e-mail and leave multiple windows open side by side with the HP V244h 23.8-inch Monitor, an extra-large display that’s available at an unbelievably low price point.

Manufacturer Part Number
W1Y58A6#ABA
EAN/UPC
0889899250860,889899250860
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Type VA w/LED Backlight
Panel Active Area 527.04 x 296.46 mm
Display Size (diagonal) 60.45 cm (23")
Viewing Angle 178° horizontal; 178° vertical
Brightness 250 cd/m² 
Contrast Ratio 3000:1 static; 6000000:1 dynamic 
Response Ratio 7 ms gray to gray 
Product colour Black
Aspect Ratio 16:9
Native Resolution 1920 x 1080 @ 60 Hz
Resolutions Supported 1920 X 1080; 1680 X 1050; 1600 X 900; 1440 X 900; 1280 X 1024; 1280 x 800; 1280 X 720; 1024 X 768; 800 X 600; 720 X 400; 640 X 480
Display Features Anti-glare; Language selection; LED Backlights; On-screen controls; Plug and Play; User programmable
User Controls Enter; Minus ("-"); Plus ("+"); Exit; Auto; Power
Input Signal 1 VGA; 1 DVI-D (with HDCP support); 1 HDMI (with HDCP support)
Input Power Input voltage: 100 to 240 VAC
Power Consumption 32 W (maximum), 23 W (typical), 0.5 W (standby)
Dimensions with Stand (W x D x H)
55.24 x 23.19 x 40.68 cm
Dimensions without Stand (W x D x H)
55.24 x 5.66 x 33.42 cm
Weight 3.75 kg With stand
Ergonomic Features Tilt: -5 to +20°
Physical security
features
Security lock-ready (lock is sold separately)
Environmental Operating temperature: 0 to 40°C
Operating humidity: 10 to 90% RH
Energy Efficiency
Compliance
ENERGY STAR® certified
Certification and compliance
CE; CB; KC/KCC; ICE; TUV-S; ISO 9241-307; CSA; PSB; CCC; CECP; SEPA; TCO Certified; VCCI; FCC; BSMI; Vietnam MEPS; Australian-New Zealand MEPS; WEEE;
China Energy Label (CEL) Grade 1; SmartWay - NA only; Microsoft WHQL Certification Vista/Win 7/Win 8/Win 8.1/Win10
Environmental
Specifications
Arsenic-free display glass; Mercury-free display backlights 2
What's in the box Monitor; AC power cord; VGA cable; CD (includes User Guide, warranty, drivers); Quick Setup Poster; Cable management clip
Warranty Protected by HP, including a 3-year standard limited warranty.