200GB Enterprise T500 SSD for HP (256GB Raw Capacity)

The Axiom Enterprise T500 SSD storage solution is designed for servers and storage arrays requiring low latency, high input/output operations per second (IOPs) and enterprise-class storage reliability. While delivering exceptional performance in the most demanding enterprise environments, our seamless storage upgrades protect IT investments whether the need is for enterprise servers, video-on-demand, web accelerators or virtualization appliances.

Manufacturer Part Number
804639-B21-AX
EAN/UPC
0841280122507,841280122507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Flash Type
Intel® 20nm NAND Flash Memory
High Endurance Technology (HET) Multi-Level Cell (MLC)

Form Factor 2.5-inch

Read and Write IOPS (100% Span)
Random 4 KB Reads: Up to 85,000 IOPS
Random 4 KB Writes: Up to 43,000 IOPS
Random 8 KB Reads: Up to 52,000 IOPS
Random 8 KB Writes: Up to 21,000 IOPS
(Full LBA Range, Iometer* Queue Depth 32)

Bandwidth Performance
Sustained Sequential Read: Up to 550 MB/s
Sustained Sequential Write: Up to 300 MB/s

Endurance 10 drive writes per day for 5 years
- 200GB: 3.6PB

Latency
Read (average sequential): 50 µs (TYP)
Write (average sequential): 66 µs (TYP)

Quality of Service
Read/Write: 500 µs (99.9%)

Performance Consistency
Read/Write: Up to 90%/90% (99.9%)

Altitude (simulated)
Operating: -1,000 to 10,000ft
Non-operating: -1,000 to 40,000ft

Compliance
SATA Revision 3.0; compatible with SATA 6Gb/s, 3Gb/s and 1.5Gb/s interface rates
ATA/ATAPI Command Set – (ACS-2 Rev 7); includes SCT (Smart Command Transport) and device statistics log support
Enhanced SMART ATA feature set
Native Command Queuing (NCQ) command set
Data set management Trim command
RoHS Compliant

Power Management
2.5 inch: 5 V or 12 V SATA Supply Rail
SATA Interface Power Management
OS-aware hot plug/removal
Enhanced power-loss data protection

Power
Active: Up to 2.9 W (TYP)
Idle: 600 mW

Encryption
AES 256-bit Encryption

Temperature
Operating: 0° C to 70° C
Non-Operating: -55° C to 95° C
Temperature monitoring and logging
Thermal throttling

Shock (operating and non-operating):
1,000 G/0.5 msec

Vibration
Operating: 2.17 GRMS (5-700 Hz)
Non-operating: 3.13 GRMS (5-800 Hz)

Reliability
Uncorrectable Bit Error Rate (UBER): 1 sector per 1017 bits read
Mean Time Between Failures (MTBF): 2 million hours
End-to-End data protection

Physical Specs
Dimensions: 138.4mm x 78.7mm x 16.0mm
Weight: 0.321 lb

ECCN: 5A992.c
HTS: 8523.51.0000