Z1 G3 Workstation (ENERGY STAR)

We’ve once again pushed the innovation bar higher with dramatic, stylish updates to HP’s Z1 Workstation All-in-One. Featuring a space-optimized, uncompromised, and fully featured design at a budget-conscious price point.

  • Windows 10 Pro 64
Modernized for your 21st century workspace

Built for the modern office, this generation HP Z1 is 47% smaller and 51% lighter and features a 23.6” diagonal anti-glare UHD 4K display for the ultimate in visual clarity: ideal for smaller spaces, frequent moves, and a streamlined work experience.

Manufacturer Part Number
T4N70UT#ABA
EAN/UPC
0889899938218,889899938218
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :

  • 6th Generation Intel® Core™ i7 processor

Processor :
  • Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)

Number of processors : 1
Chipset : Intel® C236
Environmental :
  • Low halogen

Form factor : All-in-One

MemoryMemory :Memory, standard:
  • 8 GB DDR4-2133 non-ECC unbuffered SDRAM (2 x 4 GB)

Memory slots : 4 SODIMM

StorageStorage : Internal drive bays : Two 2.5"
Internal drive: 1 TB 7200 rpm SATA
Storage controller : Integrated RAID 0, 1 on motherboard for SATA drives

Display and graphicsDisplay and graphics : Display : 23.6" diagonal IPS LED backlit widescreen LCD (3840 x 2160)
Graphics: Integrated:
Intel® HD Graphics 530
Discrete:
NVIDIA® Quadro® M1000M (2 GB)
Compatible displays :
  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.


CommunicationsCommunications : Network interface:
LANIntegrated Intel I219LM PCIe Gigabit controller
Audio : DTS Studio Sound™ with stereo speakers

Power and operating requirementsPower and operating requirements :Power :
  • 330 W 90% efficient, wide-ranging, active power factor correction


Dimensions and weightDimensions and weight : Dimensions (W x D x H): 23.5 x 8.3 x 21.5 in (59.69 x 21.08 x 54.61 cm)
(With stand)
Weight: 23.2 lb (10.51 kg)
(Exact weight depends on configuration)

What's includedWhat's included :Software :
  • Buy Office
  • HP Performance Advisor
  • Foxit PDF Solution
  • HP Remote Graphics Software (RGS)

Keyboard : HP Wireless Business Slim Keyboard and Mouse
Security management :
  • HP Chassis Intrusion Sensor (optional)

Warranty :
  • Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.