2794L Open-frame Digital Signage Display

The Elo 2794L 27" open-frame LCD touch display features a slim design and narrow outside dimensions due to the state-of-the art energy-saving LED backlight, using less electricity to operate and generating less heat. Featuring a brilliant wide viewing angle panel, the 2794L instantly grabs and holds the users’ attention for kiosks, casino and amusement, retail self-service, and industrial floor automation.

This compact touch display is “designed for touch” with proven Elo expertise and reliability built in. The 2794L provides stable “drift-free” operation with outstanding image clarity and light transmission—for accurate touch responses and vivid images. The touchscreen is sealed against dirt, dust and liquids, which simplifies integration into the final enclosure. Long-lasting product availability can be expected as the design and tooling is controlled by Elo specifications.

Available with a choice of industry-leading touch technologies, in single-, dual- or multi-touch technology, including IntelliTouch® Plus dual-touch surface acoustic wave (SAW), and Elo’s latest projected capacitive (PCAP) 2GS (two glass solution) multi-touch display with zero-bezel, offering both a ten touch “tablet like” interactive experience along with thru-glass functionality - both modes support single or dual latex gloves as well as cloth gloves.

At Elo, we design, build and are responsible for the complete solution with touch integrated from the start. We use our own touchscreens combined with our software and drivers, everything is designed to work together and tested as part of our life testing processes.

Worldwide agency approvals cover the whole display, which is developed, built, serviced and supported by a true single source supplier. The 2794L open-frame LCD touch display provides an economical solution for system integrators and VARs.

Manufacturer Part Number
E198623
EAN/UPC
0834619006968,834619006968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 2794L
Bezel color: Black
Active Display Area: 597.6 x 336.15 mm / 23.53 x 13.23 inches
Dimensions: IntelliTouch: 633.2 x 374.4 x 41.8 mm / 24.93 x 14.74 x 1.65 inches

LCD Technology: Active matrix TFT LCD
Diagonal Size: 27"
OnScreen Display (OSD):

Accessible through switches on the unit’s tethered OSD Control box.

Controls: Menu, Up, Down, Select, Power

Settings: Brightness, Contrast, Clock, Phase, Hposition, Vposition, AutoAdjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, OSD HPosition, OSD VPosition, Recall Defaults, Video Priority, Information, Touch On Sleep Mode

Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese

Lockouts: OSD, Power


Native Resolution: 1920x1080
Aspect Ratio: 16:9
Preset Video Timings: 640x480 60Hz
720x400 70Hz
800x500, 60Hz
800x600 56, 60Hz
1024x768 60Hz
1280x800 60Hz
1280x1024 60Hz
1366x768 60Hz, 60Hz RB
1440x900 60Hz, 60Hz RB
1680x1050 60Hz, 60Hz RB
1920x1080 50, 60Hz
Number of Colors: 16.7 million
Brightness (typical): LCD panel: 300 nits
IntelliTouch: 270 nits
Response Time (Tr + Tf) (typical): 12 msec
Viewing Angle (typical): 89°/89° or 178°/178°
Contrast Ratio (typical): 3000:1

Video

Video: Analog VGA on Female DB15 connector
DisplayPort V1.1a Supports later versions of Display Port video input
Input Video Horizontal Sync frequency range: 30 82KHz
Input Video Vertical Sync (frame rate) frequency range: 5075Hz
Audio: N/A

Power

Power:

External DC Optional power brick (sold separately)

Monitor input power connector: Coaxial power jack (2.1mm pin outer diameter, 5.5mm barrel inner diameter)

Monitor input power signal specifications: 12VDC +/ 5%

Adapter input connector: IEC 60320 C14

Adapter input voltage range: 100240VAC, 50/60Hz

Power Consumption (Typical):

ON (monitor + adapter at 230V/50Hz): 20W
SLEEP (monitor + adapter at 230V/50Hz): 1.5W
OFF (monitor + adapter at 230V/50Hz): 0.5W `

Dimensions

Shipping box Dimensions: 782 (L) x 530 (W) x 200 (H) mm / 30.79 (L) x 20.87 (W) x 7.87 (H) inches

Weight

Weight: Unpackaged: 7.3 Kg (16.1 lb)
Packaged: 10.1 Kg (22.27 lb)

Environmental

Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: 20°C to 60°C (4°F to 140°F)
Humidity
(noncondensing): Operating: 20% 80%
Storage: 10% 95%

Other

Form Factor: OpenFrame
MTBF: 50,000 hours demonstrated
Mounting Options:
  • 200x100mm VESA mount on rear of unit
  • 4 Hole mounting interface on all four sides.
  • Front mount with optional bezel kit (IT/AT/ST Models see Part Numbers for details)
  • Flush mount with included brackets (PCAP/iTouch/NonTouch Models see dimensional drawings for details)
  • See dimensional drawings for details

Box contents:
  • Touch USB Cable
  • VGA Cable
  • Remote OSD
  • Flush Mount Brackets w/Screws (Pcap/ iTouch/No Touch Models)
  • "L" (Side Mount )Brackets w/Screws ( IT/IT+ Models)
  • User Manual CD
  • Quick Install Guide