Series 623: Female in-line receptacle, cable outlet 6-10 mm (.24-.40 in.)

The Series 623 M23 threaded locking connectors are part of the Binder power connector family. The all metal nickel-plated brass housing offers extreme durability for robust applications. In mated condition the connectors provide IP 67 environmental protection. Contacts are gold-plated and range from 6 to 19 per connector with 8A to 20A current rating, depending on number of contacts per connector. Cable connectors accept cables with an OD from 6 to 10mm. Options are available with or without shielding. Right-angle versions and anticlockwise threads are also available.

Receptacles are either front- or rear-mountable and have contacts with solder termination.

Manufacturer Part Number
99-4616-00-12
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Locking System: M23 Locking
  • Number of Contacts: 12
  • Gender: Female
  • Shell Material: Metal
  • Maximum Diameter (mm): 26
  • Mounting Style: Cable-mounted
  • Termination: Solder Termination
  • Protection: IP 67
  • Shielding: non-shielded
  • Contact Plating: Gold
  • Rated Voltage (V): 150
  • Rated Current (A): 8
  • Cable Outlet (mm): 6-10
  • Wire Gauge (max AWG): 18
  • Form: Straight