Surveillix ENC-8CH and ENC-16CH are 8 and 16 channel video encoders that migrate analog systems to more functional IP solutions. Real time streaming up to 30 fps, the encoders support H.264 video up to 960H resolution. Features such as looping outputs, audio inputs and outputs, and alarm inputs and outputs ensure seamless integration with NVRs. An HDMI spot monitor output and included rack mounts make installation convenient.
Note:
Uses: Security, surveillance, CCTV, analog, IP
Overview Accessories: Wall mounts, rack mounts, power supply included
Alarm detection: NC, NO, Programmable
Alarm inputs: 8CH: 8; 16CH: 16
Alarm output: 1
Approvals: -
Audio input: 8CH: 8; 16CH: 16
Audio outputs: 1
Dimensions (l x w x h): 9.13" x 9.25" x 1.7"
HDMI output: 1920x1080, 1280x720, 1280x1024, 1024x768
Motion detection: 16x12 grid array
Network connection: Gigabit Ethernet
Operation temperature: 32 - 104 degrees F
Power consumption: 24W, DC12V
Remote operation: Monitoring, system setup, PTZ control
Video compression: H.264, MJPEG
Video input: 8CH: 8 x BNC, 1.0 Vpp, 75 Ohm; 16CH: 16 x BNC, 1.0 Vpp, 75 Ohm
Video looping output: 8CH: 8 x BNC (via D-sub), 1.0 Vpp, 75 Ohm; 16CH: 16 x BNC (via D-sub), 1.0 Vpp, 75 Ohm
Video loss detection: Yes
Video resolution: Main stream: 960H, D1, HD1, CIF, Second stream: CIF
Video streaming: H.264: 30fps @960H + 30fps @CIF and MJPEG: 30fps @D1 1
Warranty: 2 years
Weight: 8CH: 3.2 lbs; 16CH: 3.3 lbs