12MP Fisheye Network Camera

Manufacturer Part Number
DS-2CD63C2F-IV
EAN/UPC
0813908025422,813908025422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/1.7" Progressive Scan CMOS
Signal System: PAL/NTSC
Min. Illumination: 0.01 Lux @ (F1.2, AGC ON), 
0.04 Lux @ (F2.4, AGC ON), 
0 Lux with IR
Shutter time: 1/25(1/30)s ~ 1/100,000s
Lens: 1.98mm @F2.4, angle of view: 360°
Lens Mount: M12
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: Digital WDR
Digital noise reduction: 3D DNR

Compression Standard
Video Compression: H.264/MJPEG
Video bit rate: 32Kbps~16Mbps
Audio Compression: -S: G.711/G.726/MP2L2 
Dual Stream: Yes

Image
Max. Image Resolution: 4000 × 3072
Frame Rate: Mode1
50Hz: 1×fisheye (4000×3072, 20fps; 3072×3072,2560×2560 , 25fps) or 4×PTZ (1600×1200, 12fps)
60Hz: 1×fisheye (4000×3072, 20fps; 3072×3072,2560×2560 , 24fps ) or 4×PTZ (1600×1200, 15fps)
Mode2
50Hz: 1×Fisheye(2048×2048, 1280×1280, 12fps) + 1×Fisheye(720×720, 12fps) +3×PTZ(1600×1200, 12fps)
60Hz: 1×Fisheye(1280×1280, 15fps) + 1×Fisheye(720×720, 15fps) +3×PTZ(1600×1200, 15fps)
Mode3
50Hz:1×Panorama(3072×2304, 3072×1152, 12fps) + 1×Panorama(704×576, 12fps)
60Hz:1×Panorama(3072×2304, 3072×1152, 15fps) + 1×Panorama(704×576, 15fps)
Image Settings: Saturation, Brightness, Contrast , Hue, Sharpness, AGC, White Balance
ROI: Up to 4 fixed areas in each stream
3D DNR: Support
Day/Night Switch: Auto/Schedule/Alarm Trigger

Network
Network Storage: NAS (Support NFS,SMB/CIFS)
Alarm Trigger: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface
Audio Input: 1 3.5mm audio interface, Mic in/Line in (-S)
1 built-in microphone by default, 24db
Audio Output: 1 3.5mm audio output interface (-S)
1 built-in speaker by default, support echo cancellation
Communication Interface: 1 RJ45 10M/100M/1000M Ethernet port, 1 RS 485 interface (-S)
Alarm Input: 1
Alarm Output: 1
On-board storage: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button: Yes

General
Operating Conditions: Indoor: -10 °C – 50 °C (14 °F – 122 °F)
-V: -30 °C – 60 °C (-22 °F – 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: 12 VDC ± 10%, PoE (802.3af)
Power Consumption: Max. 14.7W
Impact Protection: -V: IEC60068-2-75Eh, 20J; EN50102, up to IK10
Weather Proof: IP66
IR Range: 15 meters
Dimensions: 164x152.8x43.8mm(6.46”x6.02”x1.72”)
Weight: 1400g