Charge and sync your smartphone with the compact and sturdy DS-1 desktop dock from Veho.
The Veho DS-1 desktop dock is the quick and easy way to charge and sync your smartphone. Simply connect the Veho DS-1 desktop dock via the 1.5metre USB cable to your laptop or PC and place your Android Smartphone into the built-in micro USB connector and your device will instantly start charging/synchronising.
The Veho DS-1 desktop charging dock uses the PC or laptops existing power supply to charge your device and also synchronise music and files.
Alternatively, if you just want to add extra power to your device, you can simply plug in the Veho DS-1 to USB power source such as a USB plug.
The DS-1 ships with a 1.5m (4.9ft) micro USB cable, which is replaceable if you want to implement a much longer cable or switch to an Apple MFi cable for an iOS device.
The micro suction base means the DS-1 sticks firmly to any flat clean surface and adds stability for your smartphone when it is docked.
The Veho DS-1 is the ideal accessory for any room of the house where you might like to leave your smartphone to charge. Whether that’s on your office desk, in the kitchen or on your bedside table. The DS-1 is perfect for all users who want a neat a tidy way to charge and synchronize your device.
The Veho DS-1 is compatible with any smartphone with a centrally located micro USB port.
Note:
Cable Length: 1.5m/4.9ft
Compatibility: All Smartphones with centrally located micro USB port
Unit dimensions: 105mm X 80mm X 100mm
Product Weight: 111g