Charge and sync your iPhone or iPod with the compact and sturdy MFi DS-1 desktop dock from Veho.
The Veho DS-1 desktop dock is the quick and easy way to charge and sync your iOS device. Simply connect the Veho DS-1 desktop dock via the 1.5metre USB cable to your laptop or PC and place your iPhone or iPod into the built-in MFi Apple approved lightning connector and your device will instantly start charging/synchronising.
The Veho DS-1 desktop charging dock uses the PC or laptops existing power supply to charge your iOS device, and from there you can sync your iPhone or iPod to your iTunes library.
Alternatively, if you just want to add extra power to your iOS device, you can simply plug in the Veho DS-1 to USB power source such as a USB plug.
The DS-1 ships with an Apple certified 1.5m (4.9ft) cable, which is replaceable if you want to implement a much longer cable or switch to micro USB for an Android device.
The micro suction base means the DS-1 sticks firmly to any flat clean surface and adds stability for your iPhone of iPod when it is docked.
The Veho DS-1 is the ideal accessory for any room of the house where you might like to leave your phone to charge. Whether that’s on your office desk, in the kitchen or on your bedside table. The DS-1 is perfect for all users who want a neat a tidy way charge and synchronize your device.
The Veho DS-1 is compatible with the iPhone 5/5S/6/6S and iPod Touch 5th/6th Generation.
Note:
Specifications
Cable Length: 1.5m/4.9ft
Compatibility: iPhone 5/5S/6/6S iPod Touch 5th/6th Generation
Unit dimensions: 105mm X 80mm X 100mm
Product Weight: 111g