Leviathan Mini Speaker System

Introduction

Presenting uncompromising audio power packed within an ultra-compact body – the Razer Leviathan Mini. Powered by Bluetooth with aptX® technology for CD-like audio quality, this sleek portable speaker delivers stellar sound quality through powerful lows and crystal clear highs at volumes belying its size.

Powerful lows and crystal clear highs in an ultra-portable speaker

Tuned to deliver crystal clear yet powerful sound, the Razer Leviathan Mini surpasses the competition in its music reproduction capabilities. The extremely sensitive dual drivers effortlessly reproduce your favorite tracks, so you’ll be able to enjoy those songs in the way the artist intended you to. All within its ultra-portable body.

Bluetooth with aptX® technology for high-fidelity wireless music streaming

The Razer Leviathan Mini seamlessly connects to your Bluetooth devices via Bluetooth v4.0 with the award winning aptX® technology for impressive CD-like audio quality. With a connectivity range of up to 30 feet, you can enjoy your music without the hassle of wires. The Razer Leviathan Mini also remembers your last paired device, allowing you to instantly connect with a single tap of a button. The built-in NFC technology allows for ultra-fast pairing.

Up to 10 hours of battery life for non-stop entertainment anywhere

Maximizing your entertainment time on one single charge, the Razer Leviathan Mini provides you with an impressive battery life of up to 10 hours of non-stop playback, so you never have to worry about unexpected interruptions or charging on the go.

Combo Play for a true wireless stereo sound stage

Discover new listening possibilities with the built-in wireless technology when you pair two Razer Leviathan Mini units together via Combo Play. Amplify your sound stage as you broadcast your playlist from a pair of these Bluetooth speakers, or use them in stereo mode to enjoy a true wireless stereo experience.

Enhanced Microphone with Clear Voice Capture Technology

The Razer Leviathan Mini is equipped with an enhanced microphone with Clear Voice Capture Technology® giving you advanced audio enhancements and noise suppression for the best possible speakerphone call quality via your Bluetooth mobile devices.

Compact design and included carrying case for extra portability

Sleek and compact in design, the Razer Leviathan Mini is made to be incredibly portable, so you’ll always have great audio entertainment wherever you go. The custom carrying case fits the Bluetooth speaker perfectly, protecting it from any bumps and scratches you may encounter while travelling.

Manufacturer Part Number
RZ0501570100R3U1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

  • Dimensions : 54 mm / 2.12” (L) x 185 mm / 3.34” (W) x 55 mm / 2.16” (H)
  • Weight : 550 g / 1.21 lbs
    Battery
  • Battery type : 2600 mAH rechargeable Lithium-ion battery
  • Battery life : Up to 10 hours
  • Charge time : 4 hours
    Range
  • Bluetooth wireless range : 10 m / 30 ft
  • Combo Play wireless range : 4 m / 13 ft
    Speakers
  • Total power output : 24 W (12 W x 2)
  • Frequency response rate : 50 Hz -20 KHz
  • Drivers : 2 x 45 mm / 1.77” neodymium magnets
  • Passive Radiators: 2 x 40 mm / 1.57” x 70 mm / 2.75”
  • Impedance : 4 Ω
    Microphone
  • Omnidirectional microphone with Clear Voice Capture Technology
  • Size : 4mm / 0.15”
    Connection methods
    Audio
  • Devices that supports Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)]
  • 3.5 mm audio jack
             Calls
  • Devices that support Bluetooth® Hands-Free Profile (HFP1.5