Touchscreen LCD Monitor

VESA Mountable

Cybernet's medical grade monitors support 75/100 VESA hole patterns and can be mounted to walls or almost any surface using standard VESA mount options.

PCAP Multi-Touch

Optional edge-to-edge tempered glass with anti-glare technology. With PCAP multi-touch, gestures such as "two finger swiping" and "pinch zooming" can be used with our medical monitor.

Easy to Clean & Disinfect

Because our medical grade monitors have a waterproof front panel and the touchscreen is edge-to-edge which leaves no crevices, they can be cleaned and disinfected with ease making them an ideal choice for sterile environments in health care settings.

IPS MVA LED Panel

Internal IPS panel provides better-viewing angle that will prove essential for critical care environments such as operating rooms where surgeons may not have a direct viewing angle.

Manufacturer Part Number
MGLEM22C31524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display :

22 inch LED Display
Internal Panel Resolution: 1920 x 1080


Power Supply :

120W Medical Grade Power Supply
Input: Universal 100 ~ 240V AC, 50-60Hz.
Supports Output Range: DC18V-19V.
7.5A Adapters for Energy Star 6.0/UL


Touch Screen :

PCAP Multi-touch Technology with Antiglare (optional)


Wall Mount :

Supports both 75mm & 100mm VESA mounting holes


Dimensions :

22" Medical Monitor: 21.75" x 14.5" x 2.30" (L, W, D)


Weight :

22" Medical Monitor: 14.40 lbs


Swivel Base :

Optional base stand for desktop enables left/right rotation up to 60°. Tilt from -5 to 60°.


Certifications :

EN60601-1, UL60950 electrical safety, FCC class B, CE, Energy Star 6.1, RoHS 2