NVIDIA GeForce GTX 1080 Founders Edition Graphic Card

ASUS GeForce® GTX 1080 Founders Edition delivers the most advanced gaming experience

  • NVIDIA GeForce® GTX 1080: Get up to 3X the performance and power efficiency of previous-generation GPUs.
  • Next-generation NVIDIA VRWorks™ Technologies: For low latency, plug-and-play compatibility, and immersive performance.
  • NVIDIA GameWorks™: Provide an interactive and cinematic experience, as well as incredibly smooth gameplay.
  • Experience the fastest, smoothest, most power-efficient gaming experiences with ultra-fast FinFET and high-bandwidth GDDR5X technologies, plus support for DirectX™ 12 features.
  • ASUS GPU Tweak II with XSplit Gamecaster: Intuitive performance tweaking and instant gameplay streaming.

The Most Advanced Gaming Graphics Card Ever Created

ASUS GeForce® GTX 1080 Founders Edition is powered by the new NVIDIA Pascal™ architecture and bundled with a free 1-year premium license of customized ASUS GPU Tweak II and XSplit Gamecaster for intuitive performance tweaking and instant gameplay streaming. It enables truly game-changing performance with captivating sights and sounds, as well as next-generation VR performance that offers the lowest latency and plug-and-play compatibility with leading headsets.

Ultimate Gaming Platform

NVIDIA’s new flagship GeForce® GTX 1080 is the most advanced gaming GPU on the planet. Driven by the new NVIDIA Pascal™ architecture, the GeForce® GTX 1080 delivers the amazing performance, innovative new gaming technologies, and immersive, next-gen VR.

Manufacturer Part Number
GTX1080-8G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA GeForce GTX 1080
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5X 8GB
Engine Clock
GPU Boost Clock : 1733 MHz
GPU Base Clock : 1607 MHz
CUDA Core 2560
Memory Clock 10 Gbps
Memory Interface 256-bit
Resolution Digital Max Resolution:5120x3200
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 1 (Native) (HDMI 2.0)
Display Port : Yes x 3 (Regular DP)
HDCP Support : Yes
Power Consumption up to 225W, 1 additional 8 pin PCIe power required
Software ASUS GPU Tweak II & Driver
Dimensions
10.5 " x 4.376 " x 1.5 " Inch
26.67 x 11.12 x3.81 Centimeter