AC1900 Wireless Dual Band Gigabit Ceiling Mount Access Point

  • Speeds of up to 1.9Gbps over concurrent dual band 802.11ac Wi-Fi with MIMO and TurboQAM technologies
  •  Airtime Fairness, Beamforming, and Band Steering Technologies guarantee optimal RF performance for business-level applications
  •  Link aggregation joins two gigabit Ethernet ports to break the bottleneck in network backhaul capacity
  •  Free EAP Controller Software lets administrators easily manage hundreds of EAPs
  •  Captive portal provides a convenient method for guest authentication
  •  Power over Ethernet (802.3at) support and simple mounting design allow for flexible deployment and convenient installation
AC1900 Speed Offer the Genuine Business-Class Wi–Fi Experience

Breakthrough Wi-Fi Speeds Ensure a True Business-Class Experience


The combination of next generation 802.11ac Wi-Fi and advanced MIMO and TurboQAM technology allows EAP Series devices to offer an unbeatable Wi-Fi experience.
  • The EAP330 provides the ultimate Wi-Fi experience, reaching speeds of up to 1.9Gbps, including 600 Mbps on the 2.4GHz band and 1300 Mbps on the 5GHz band.
  • The EAP320 provides speeds of 300Mbps and 867Mbps on the 2.4GHz and 5GHz bands respectively.

 Powerful Hardware Ensures Excellent Performance

Excellent Wi-Fi Performance for Business Environments

Broadcom enterprise-class chipsets offers outstanding enterprise-grade performance, resulting in longer spans of stable operation and larger client capacities.
The dedicated high-power amplifier, professional antenna, and well-designed RF shield ensure excellent wireless performance. Link aggregation combines two wired connections to double throughput and provide a redundant link for Internet access.

Link aggregation is only supported with the EAP330

Advanced RF Technologies Guarantee Optimal Performance
  • Airtime Fairness

    Airtime Fairness improves total Wi-Fi throughput by limiting access time for low speed devices.

  • Band Steering

    Band Steering pushes dual-band devices to the wider and faster 5GHz band, improving overall network performance, especially in high client density environments.

  • Beamforming Technology

    Beamforming Technology achieves superior Wi-Fi bandwidth utilization and increases Wi-Fi range by creating efficient, highly targeted Wi-Fi connections

EAP Controller Software

Easy for Centralized Management

TP-LINK's free and easy-to-use EAP Controller Software allows users to manage and monitor hundreds of TP-LINK EAPs in multiple sites with the controller in a single location. The ability to control, adjust, and visualize the entire network from any connected PC makes centralized business Wi-Fi management more efficient and cost-effective than ever before.

Manufacturer Part Number
EAP330
EAN/UPC
6935364094225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interface:

  • Gigabit Ethernet (RJ-45) Port *2
  • (ETH1 Support IEEE802.3at PoE)
Button: Reset

Power Supply: PoE or External 12VDC / 2.5A Power Supply

Dimensions (W X D X H): 8.7 x 7.6 x 1.4 in. (220.5*193.5*36.5mm)

Power Consumption: 14 W

Antenna Type:
  • Internal Omni
  • 2.4GHz: 3* 6dBi
  • 5GHz: 3*7dBi
Mounting: Ceiling /Wall Mounting (Kits included)

Physical Security Lock: Kensington Lock Slot

Watch Dog: Yes

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac/n/g/b/a

Frequency: 2.4GHz and 5GHz

Signal Rate:
  • 5GHz:Up to 1300Mbps
  • 2.4GHz:Up to 600Mbps
Transmit Power:

CE:
  • <20dBm(2.4GHz)
  • <23dBm(5GHz)
FCC:
  • <27dBm
Wireless Functions:
  • Multiple SSIDs (Up to 16 SSIDs, 8 for each band)
  • Enable/Disable Wireless Radio
  • Automatic Channel Assignment
  • Transmit Power Control (Adjust Transmit Power on dBm)
  • QoS(WMM)
  • Airtime Fairness
  • Beamforming
  • Band Steering
  • Load Balance
  • Rate Limit
  • Link Aggregation
  • Reboot Schedule
  • Wireless Schedule
  • Wireless Statistics based on SSID/AP/Client
Wireless Security:
  • Captive Portal Authentication
  • Access Control
  • Wireless Mac Address Filtering
  • Wireless Isolation Between Clients
  • SSID to VLAN Mapping
  • Rogue AP Detection
  • 802.1X Support
  • 64/128/152-bit WEP / WPA / WPA2-Enterprise,
  • WPA-PSK / WPA2-PSK
MANAGEMENT

EAP Controller Software: Yes

Email Alerts: Yes

LED ON/OFF Control: Yes

Management MAC Access Control: Yes

SNMP: v1,v2c

System Logging Local/Remote Syslog: Local/Remote Syslog

Telnet: Yes

Web-based Management: HTTP/HTTPS

L3 Management: Yes

Multi-site Management: Yes

OTHERS

Certification: CE, FCC, RoHS

Package Contents:
  • AC1900 Wireless Dual Band Gigabit Access Point EAP330
  • Power Adapter
  • Mounting Kits
  • Installation Guide
System Requirements: Microsoft Windows XP, Vista, Windows 7, Windows 8, Windows10

Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉)
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing