Vivid Series 6700mAh Ultra Compact Power Bank

Impressed by the performance,
Fascinated by the look

More Powerful,
Premium LG Battery Cell

Battery cell is the core component of power bank. Vivid series power banks utilize premium LG battery cells for the premium performance: longer lifespan, Vivid series power banks significantly reduce the battery self-aging helping to maximize the lifespan, most original capacity can be kept after 500 complete charge cycles;more available capacity in low temperature, that ensures you a reliable power in cold season; higher power density, Vivid series power banks carry 30% more power in ultra compact size; a safer usage, that other power banks using reused or unqualified battery cells are unable to guarantee.

High Energy Efficiency Rate

Powered by TP-LINK's world class circuitry and advanced energy technologies, we minimize the energy loss in charging, conserving the power for when you need it most. So that TL-PBG6700 can fully charge most deives one or more times.

Designed to Charge Fast

Your time is so valuable that you shall manage to shorten the charging time. We apply TP-LINK Smart Charging technology and boost up the charging speed up to 5V/2.4A, making TL-PBG6700 a ultra fast charge power bank that can charge 65% faster and save up to 40% charging time. Fully charging iPhone 6s Plus takes 150mins with TP-LINK Smart Charging, while it takes 250mins with an original Apple charger.

1.8x Recharging Speed

TL-PBG6700 also support 5V/2.4A ultra fast recharging speed. It takes only 2.4 hours to recover from 0% to full capacity while it needs 4.5 hours for other 6700mAh power banks supporting 5V/1A only.

A Beloved Design That
You Can Carry Everyday

Enclosured with soft feel polymer coating in black and gold finish, this light and compact power bank is designed to fit comfortably in your hands and match up your style.

Safety First

There is no compromise when it comes to safety. Vivid series power banks incorporate the latest safety features to protect your devices and power banks against: short circuit, over voltage, over current, over charging, over discharging and over heating, ensuring a safe and reliable power supply.

Increased Compatibility

Compatible with smart devices running iOS, Android, Windows and most other USB-charged devices, from devices with large battery like tablets, to gadgets with tiny battery like smart wearable devices.

Manufacturer Part Number
TL-PBG6700
EAN/UPC
6935364095086
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specications

Basic

Capacity: 6700mAh
Dimension: 1.7 x 0.9 x 3.8 in. (44.9 x 24.9 x 97.0 mm)
Interface: 1 Micro USB Port
                1 USB 2.0 Port
                4-stage LED indicator for power level or charging status
                1 Button to display power level
Input: 5V/2.4A
Output: 5V/2.4A
Weight: 140g
Compatibility: Smart devices running iOS, Android, Windows and most
other USB-charged devices

Others

Package Contents: TP-LINK Vivid Series 6700mAh Power Bank TL-PBG6700
                               Micro USB Cable
                               User Guide
Environment: Operating Temperature: 0℃~40℃ (32℉~104℉)
Storage Temperature: -20℃~70℃ (-4℉~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing