Enterprise Class 240GB SATA SSD

Entrust your most important workstation projects to a reliable, high-endurance HP Enterprise Class SATA SSD.

Features

Go the distance

Experience storage that’s ready for the long haul with four and a half times the endurance of a standard SSD.

Work smarter

Say goodbye to mechanical barriers to higher performance with storage that has no moving parts.

Hear a pin drop

Deploy storage that’s inherently quieter and requires less cooling, and lower fan speeds, than HDDs.

 

Manufacturer Part Number
T3U07AA
EAN/UPC
0889894532435,889894532435
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Box contents
What's in the box:
SSD
Documentation

Storage Specifications
Capacity native: 240GB

Connectivity and Communications
Transfer rate: Read/Write: 420/290 (MB/s max)

Dimensions
Minimum dimensions (W x D x H): 6.36 x 0.7 cm

Warranty
Warranty: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). Certain restrictions and exclusions apply.