Aironet 3702E Wireless Access Point

With the industry's only enterprise class 4x4 MIMO, three-spatial-stream access points that support the IEEE's new 802.11ac specification, the Cisco® Aironet® 3700 Series delivers industry-leading performance and a High Density Experience (HD Experience) for both the enterprise and service provider markets. The Aironet 3700 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrating 802.11ac support.

In its first implementation, 802.11ac wave 1 provides a rate of up to 1.3 Gbps, roughly triple the rates offered by today's high-end 802.11n access points. This provides the necessary foundation for enterprise and service provider networks alike to stay ahead of the performance and bandwidth expectations and needs of their wireless users.

Due to its convenience, wireless access is increasingly the preferred form of network connectivity for corporate users. Along with this shift, there is an expectation that wireless should not slow down user’s day-to-day work, but should enable a high-performance experience while allowing users to move freely around the corporate environment.

By Utilizing a Purpose-built Innovative Chipset with the Best-in-class RF Architecture for a High Density Experience (HD Experience).

Manufacturer Part Number
AIR-CAP3702E-BK910
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

802.11n version 2.0 (and related) capabilities:

●  4x4 MIMO with three spatial streams
●  Maximal ratio combining (MRC)
●  802.11n and 802.11a/g beamforming
●  20- and 40-MHz channels
●  PHY data rates up to 450 Mbps (40 MHz with 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 dynamic frequency selection (DFS)
●  Cyclic shift diversity (CSD) support

802.11ac Wave 1 capabilities:

●  4x4 MIMO with three spatial streams
●  MRC
●  802.11ac beamforming
●  20-, 40-, and 80-MHz channels
●  PHY data rates up to 1.3 Gbps (80 MHz with 5 GHz)
●  Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
●  802.11 DFS
●  CSD support

Integrated antenna:

●  2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
●  5 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

External antenna (sold separately):

●  AP3700E: Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz) with the AP3700E
●  AP3700P: Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz), similar to the AP3700E and with the addition of support forAIR-ANT2513P4M-N= 13 dBi (2.4 GHz and 5 GHz)
●  Cisco offers the industry's broadest selection ofantennas, delivering optimal coverage for a variety of deployment scenarios

Interfaces:

●  10/100/1000BASE-T autosensing (RJ-45)
●  Management console port (RJ-45)

Indicators:

●  Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

●  Access point (without mounting bracket): 8.7 x 8.7 x 2.11 in. (22.1 x 22.1 x 5.4 cm)

Weight:

●  2.5 lb (1.13 kg)

Environmental:

Cisco Aironet 3700i

●  Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
●  Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
●  Operating temperature: 32° to 104°F (0° to 40°C)
●  Operating humidity: 10% to 90% percent (noncondensing)
●  Operating altitude test: 40˚C, 9843 ft.

Cisco Aironet 3700e/3700p

●  Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
●  Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
●  Operating temperature: -4° to 122°F (-20° to 50°C)
●  Operating humidity: 10% to 90% (noncondensing)
●  Operating altitude test: 40˚C, 9843 ft.

System memory:

●  512 MB DRAM
●  64 MB flash

Input power requirements:

●  AP3700: 44 to 57 VDC
●  Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz

Compliance standards

◦   UL 60950-1
◦   CAN/CSA-C22.2 No. 60950-1
◦   UL 2043
◦   IEC 60950-1
◦   EN 60950-1
◦   EN 50155

●  Radio approvals:

◦   FCC Part 15.247, 15.407
◦   RSS-210 (Canada)
◦   EN 300.328, EN 301.893 (Europe)
◦   ARIB-STD 66 (Japan)
◦   ARIB-STD T71 (Japan)
◦   EMI and susceptibility (Class B)
◦   FCC Part 15.107 and 15.109
◦   ICES-003 (Canada)
◦   VCCI (Japan)
◦   EN 301.489-1 and -17 (Europe)
◦   EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC

●  IEEE standards:

◦   IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d
◦   IEEE 802.11ac Draft 5

●  Security:

◦   802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
◦   802.1X
◦   Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)

●  Extensible Authentication Protocol (EAP) types:

◦   EAP-Transport Layer Security (TLS)
◦   EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
◦   Protected EAP (PEAP) v0 or EAP-MSCHAPv2
◦   EAP-Flexible Authentication via Secure Tunneling (FAST)
◦   PEAP v1 or EAP-Generic Token Card (GTC)
◦   EAP-Subscriber Identity Module (SIM)

●  Multimedia:

◦   Wi-Fi Multimedia (WMM)

●  Other:

◦   FCC Bulletin OET-65C
◦   RSS-102