Used to support the 6x4 and 4x4 systems from any new threaded rod installations. Bracket is secured to threaded rod with two nuts. The pre-assembled slide clamps enable fast assembly to channel. Use 7/16" nut driver on slide clamps.
Note:
Specs
Product Name: New Threaded Rod QuikLock™ Bracket for 6x4 and 4x4 Systems
CE Compliant: No
Color: Black
Material: Steel
For Threaded Rod Size: 12mm
System Type: 4 x 4 and 6 x 4
Length (mm): 254.0
Width (mm): 50.8
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000