Dual-Port USB Car Charger - 17W/3.4A - White

Charge your tablet and your cell phone simultaneously, in your car. Charge your phone and your tablet simultaneously, while you’re in your car driving. This dual-port car charger features two USB 2.0 ports - one 1A port for charging your smartphone or iPhone and one 2.4A port for charging your iPad or other tablet.

Plus, when you’re traveling with a passenger, having the second USB charge port available means that you can charge two phones simultaneously and ensure that both of your mobile devices are ready when you arrive.

The durable USB2PCARWH white dual-port car charger is backed by StarTech.com's 2-year warranty to ensure dependable performance.

Manufacturer Part Number
USB2PCARWH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty: 2 Years
Connector A: 1 - Automobile Cigarette Lighter (12V AUX)
Connector B: 2 - USB A (4 pin) Female
Input Current: 1.4 ~ 0.7A
Input Voltage: 12 ~ 24 DC
Output Current:Port 1 - 1A
                         Port 2 - 2.4A
Output Voltage: 5 DC
Color: White
Product Height: 0.8 in [19.2 mm]
Product Length: 2.3 in [57.9 mm]
Product Weight: 0.6 oz [18 g]
Product Width: 1 in [24.3 mm]
Package Quantity: 1
Shipping (Package) Weight: 1.1 oz [32 g]
Included in Package: 1 - 2 Port White USB Car Charger