extra storage for Your iPhone and iPad
Designed to be the perfect companion for your iPhone, the iXpand Flash Drive offers an easy way to free up space on your iPhone, automatically backs up your camera roll, and even lets you watch popular-format videos straight from the drive. The drive has both a flexible Lightning connector that works with most cases and a USB 3.0 connector to plug into your Mac computer or PC so you can easily move your stuff where you want it. The iXpand Flash Drive also includes encryption software that lets you password-protect files, so you can share your content while keeping sensitive files secure across your devices. Take all the photos and videos you want—the iXpand Flash Drive delivers a fast and simple way to free up space on your iPhone so that you’re always ready to capture more memories.
Free up Space Fast!
Free up space on your iPhone or iPad quickly with the iXpand Flash Drive. Simply plug in the Lightning connector and you can easily move photos, videos and other files off your device and onto the drive. From there, you can transfer the files onto a Mac computer or PC or store them on the drive.
Automatic Photo Backup
Set the iXpand mobile app to automatically back up your iPhone or iPad camera roll anytime the drive is connected. No need to manually select which photos to back up. Every time you plug it in, it does the work for you.
Watch your Videos on the Move
The iXpand Flash Drive supports popular video formats (.WMV, .AVI, .MKV, .MP4, .MOV) so you can store and watch videos straight from the drive, making it a terrific travel companion.
Works with Most Cases
The iXpand Flash Drive is designed with a flexible connector to plug directly into your iPhone or iPad without having to remove your case. Now available, the iXpand Flash Drive also comes in a version built for the OtterBox uniVERSE case system.
USB 3.0 High-speed Transfers
Plug the drive into your computer’s USB 3.0 port and you can transfer files in a flash.
iXpand Mobile App
Available from the App Store, the iXpand Drive app makes it easy to manage your photos and videos and also enables you to watch popular video formats directly from the drive.
Note:
Dimensions:: 13 X 17 X 59mm
Weight:: 5.4g
Operating temperature:: 0-35 °C functional
Supported Video Formats:: wmv, avi, mkv, mp4, and mov. DRM-protected content cannot be streamed. Check with the content provider for playback restrictions.
Compatibility:: Windows Vista®, Windows® 7, Windows 8, Windows 10, Chrome OS, Mac OS X v10.8 and higher. See device compatibility.
Warranty:: 1-year limited warranty7
Microsoft® ExFAT Support:: US 128GB; Japan 64GB and 128GB