DVR8-4400 - 8 Channel 720p Digital Video Recorder & 8 x PRO-A850 Cameras

  • A state of the art & expandable surveillance system with video technology equivalent to 720p HD resolution
  • Set & forget by recording continuously from 8 channels for 30 days+ onto a 1TB hard drive, even longer with motion detection
  • Seeing is believing with 8 x 720p HD Cameras (1 Megapixel)
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVK-844008-US
EAN/UPC
0840236106080,840236106080
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video Format

NTSC or PAL

Video Inputs

8 Channels

Video Outputs

HDMI, VGA

Display Resolution

Up to 1080p

 

Audio

Audio Input

1 Channel, RCA Input

Audio Output

1 Channel, RCA Output

 

Recording

Compression Format

H.264

Recording Modes

Motion, Schedule, Manual

Recording Resolution

720p

Multi Tasking

Recording / Playback / Network / Simultaneously

Recording Frame Rate

Up to real-time 30fps / 25fps

 

Hard Drive

HDD Included

1TB

Hard Drive Capacity

Up to 3TB SATA HDD

 

Connection

Network Connection

SwannLink ‘Peer-to-Peer’

Network Interface

RJ45 Port x 1

USB Interface

USB 2.0 x 2

 

General

Operating Power

DC 12V

Dimensions (WxDxH)

8.5" x 8.9" x 2.0" / 215 x 225 x 50mm


SHD-A850 Camera

 

Video

Video Quality

720p

Viewing Angle

62°

 

Night Vision

Night Vision Distance

Up to 100ft / 30m

IR Cut Filters

Yes

 

General

Indoor / Outdoor

Indoor or outdoor, IP67 rated

Operating Power

DC 12V

Operation Temperature

-4°F – 122°F / -20°C – 50°C

Body Construction

Aluminium

Dimensions - Camera

2.6” x 7.1” x 2.6” / 66 x 180 x 66mm

Weight - Camera

0.8lbs / 363g