DVR4-4400 - 4 Channel 720p Digital Video Recorder & 2 x PRO-A850 Cameras

  • A state of the art & expandable surveillance system with video technology equivalent to 720p HD resolution
  • Set & forget by recording continuously from 4 channels for 30 days+ onto a 500GB hard drive, even longer with motion detection
  • Seeing is believing with 2 x 720p HD Cameras (1 Megapixel) perfect for front & back door areas & more
  • Expand by adding up to any 2 Swann PRO-AXXX cameras of your choice for full 4 channel monitoring
  • Save time & have peace of mind by easily locating incident video, then transfer to external storage via USB or network
  • View live or playback video in high definition on your HDTV, LCD screen or monitor via HDMI connection or VGA port
  • Connect in minutes using SwannLink ‘Peer-to-Peer’ easy network connection software
  • Surveillance in the palm of your hand with live viewing on 3G/4G-enabled Smartphone & tablets including, iPhone, iPad, Android devices and more* using the free SwannView Link app

Manufacturer Part Number
SWDVK-444002-US
EAN/UPC
0840236105977,840236105977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR4-4400

 Video

  • Video Format: NTSC or PAL
  • Video Inputs: 4 Channels
  • Video Outputs: HDMI, VGA
  • Display Resolution: Up to 1080p

 Audio

  • Audio Input: 1 Channel, RCA Input
  • Audio Output: 1 Channel, RCA Output

 Recording

  • Compression Format: H.264
  • Recording Modes: Motion, Schedule, Manual
  • Recording Resolution: 720p
  • Multi Tasking: Recording / Playback / Network / Simultaneously
  • Recording Frame Rate: Up to real-time 30fps / 25fps

 Hard Drive

  • HDD Included: 500GB
  • Hard Drive Capacity: Up to 3TB SATA HDD

Connection

  • Network Connection: SwannLink ‘Peer-to-Peer’
  • Network Interface: RJ45 Port x 1
  • USB Interface: USB 2.0 x 2

 General

  • Operating Power: DC 12V
  • Dimensions (WxDxH): 8.5" x 8.9" x 2.0" / 215 x 225 x 50mm

SHD-A850 Camera

 Video

  • Video Quality: 720p
  • Viewing Angle: 62°

 Night Vision

  • Night Vision Distance: Up to 100ft / 30m
  • IR Cut Filters: Yes

 General

  • Indoor / Outdoor: Indoor or outdoor, IP67 rated
  • Operating Power: DC 12V
  • Operation Temperature: -4°F – 122°F / -20°C – 50°C
  • Body Construction: Aluminium
  • Dimensions - Camera: 2.6” x 7.1” x 2.6” / 66 x 180 x 66mm
  • Weight - Camera: 0.8lbs / 363g