DVR16-4400 - 16 Channel 720p Digital Video Recorder & 8 x PRO-A850 Cameras

Manufacturer Part Number
SWDVK-1644008-US
EAN/UPC
0840236106097,840236106097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR16-4400

 

Video

Video Input

16 Channels

Video Output

VGA, HDMI

Display Resolution

Up to 1080p

 

Audio

Audio Input

1 RCA

Audio Output

1 RCA

 

Recording

Compression Format

H.264

Recording Mode

Manual / Motion / Schedule

Recording Resolution

Up to 720p^

Multi Tasking

Recording / Playback / Network Simultaneously

Frame Rate

Up to real-time 30fps /25fps

 

Hard Drive

HDD Included

1TB

Hard Drive Capacity

Up to 3TB SATA HDD

 

Connection

Network Connection

SwannLink 'Peer-to-Peer'

Network Inferface

RJ45 Port x 1

USB Interface

USB 2.0 x 2

 

Software

Computer Operating System

Windows, Mac OS

Internet Viewing

SwannView Link

Handheld Device Supported

iOS, Android, 3G/4G Smartphones & Tablets

 

General

Operating Power

DC 12V

Dimensions

11.2" x 9.5" x 2.0" / 285mm x 240mm x 50mm

PRO-A850 Camera

 

Video

Video Quality

720p

Viewing Angle

62°

 

Night Vision

Night Vision Distance

Up to 100ft / 30m

IR Cut Filters

Yes

 

General

Indoor / Outdoor

Indoor or outdoor, IP67 rated

Operating Power

DC 12V

Operation Temperature

-4°F – 122°F / -20°C – 50°C

Body Construction

Aluminium

Dimensions - Camera

2.6” x 7.1” x 2.6” / 66 x 180 x 66mm

Weight - Camera

0.8lbs / 363g