ZenBook Flip UX360CA-DBM2T 2 in 1 Notebook

360° of Freedom. 100% ZenBook.

ZenBook Flip combines the elegant sophistication of ZenBook with the convenience and versatility of a 360°-rotatable display. This ultra-thin, ultra-light convertible is a stylish laptop, a handy tablet, or anything in between — and it's designed to be with you everywhere, all the time.

Manufacturer Part Number
UX360CA-DBM2T
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS ZENBOOK FLIP UX360CA-DBM2T Intel M3 8GB 512GB SSD 13.3-inch Touchscreen Laptop

Processor
  • Intel® Core™ M 6Y30 Processor
Operating System
  • Windows 10 Home
Memory
  • 8 GB LPDDR3 1866MHz SDRAM Onboard Memory
Display
  • 13.3" (16:9) LED backlit FHD (1920x1080) Glare Touchscreen with 72% NTSC
Graphic
  • Integrated Intel HD Graphics 515
Storage
  • Solid State Drives:
  • 512GB SSD
Keyboard
  • Chicklet keyboard
Card Reader
  • Multi-format card reader
WebCam
  • 1.2MP HD Camera
Networking
  • Wi-Fi
  • Integrated 802.11a/b/g/n/ac(2x2) (WIDI Support) *1
  • Bluetooth V4.1
Interface
  • 1 x Microphone-in/Headphone-out jack
  • 2 x USB 3.0 port(s)
  • 1 x USB-C Gen 1 (up to 5 Gbps)
  • 1 x micro HDMI
  • 1 x SDXC card reader
  • 1 x AC adapter plug
  • 1 x Volume up/down
Audio
  • Built-in Stereo 1.6 W Speakers And Digital Array Microphone
  • ASUS SonicMaster Technology
Battery
  • 3 Cells 54 Whrs Polymer Battery
Power Adapter
  • Plug Type :ø4 (mm)
  • Output: 19 V DC, 2.37 A, 45 W
  • Input: 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 323 x 220 x 13.9 mm (WxDxH) (w/ 3cell battery)
Weight
  • 1.3 kg with Battery
Security
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
*All specifications are subject to change without notice. Please check with ASUS support for more detail.