G701VO-CS74K Notebook

PORTABLE GAMING FIREPOWER

ROG G701 is a portable and stylish gaming laptop that's engineered for incredible gaming performance. OverclockableNVIDIA® GeForce® GTX™ 980 graphics gives it the potential to go toe-to-toe with even the most hardcore of all gaming laptops. With ROG G701, you have the firepower to dominate the battlefield.

THE PORTABLE AND STYLISH GTC 980 GAMING LAPTOP

ROG G701 is a portable and stylish gaming laptop with NVIDIA® GeForce® GTX™ 980 graphics. G701 is also powered by an overclockable Intel Core i7 K-series processor to deliver desktop-grade gaming performance. And it doesn't stop there. Compared to other GeForce GTX 980 laptops, G701 is remarkably slender at just 1.4 inches thin. Extreme performance, exceptional style and enviable portability — G701 has everything you need to dominate at your next LAN party!

OVERLOCKING TO EXTREMES

ROG G701's delivers uncompromising overclocking performance.

Its NVIDIA GeForce GTX 980 graphics card delivered a 3D Mark 11 test score that was 20% higher than that of the NVIDIA GeForce GTX 980M graphics card. When overclocked, ROG G701 gains a further 17% boost for incredible desktop-grade gaming performance.

ANTI-GHOSTING KEYBOARD WITH 30-KEY ROLLOVER

ROG G701 has an anti-ghosting keyboard with 30-key rollover technology so up to 30 keystrokes can be instantaneously and correctly logged, even when you hit several of them at once.

Each key is ergonomically-designed to ensure solid and responsive keystrokes when typing or entering commands – making it easy for you to dominate the battlefield. And with a new Record key and more macro keys at your disposal, everything you need is at your fingertips.

ESS SABRE HEADPHONE DAC AND AMPLIFIER

ROG G701 features an ESS Sabre headphone DAC and amplifier to give you a sample rate eight times greater than CD-quality audio. The ESS Sabre headphone DAC improves sound quality to provide you with a high dynamic range (DNR) and less noise for rich 384Hz/32bit sound output.

In-game audio sounds richer, with greater detail and less distortion, even when you're using a headset.

In addition, the ESS amplifier adds bass and enhances audio for even clearer, detailed sound.

Stronger bass and more detailed sound

In addition to the ESS Sabre headphone DAC, the ROG G701's ESS amplifier delivers stronger bass and clearer, more detailed sound.

Manufacturer Part Number
G701VO-CS74K
EAN/UPC
0889349385142,889349385142
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASUS ROG G701VO-CS74K Intel i7-6820HK 64GB DDR4 1TB NVMe SSD GTX980 8GB Thunderbolt 3 Gaming Laptop

Processor
Intel Quad Core i7-6820HK 2.7GHz (Turbo up to 3.6GHz) Skylake Overclocked Processor

Operating System
Windows 10 Home 64-bit

Chipset
Mobile Intel CM236 Express Chipset

Memory
64 GB DDR4 MHz SDRAM

Display
17.3" 16:9 IPS FHD (1920x1080) Hardware supported G-Sync

Graphic
NVIDIA® GeForce® GTX 980 with 8GB GDDR5

Storage
1 x 1024GB NVMe SSD (PCIEG3x4)

Card Reader
2 -in-1 card reader ( SD/ MMC)

Camera
1.2MP HD Web Camera

Networking
Dual-band 802.11AC
Built-in Bluetooth™ V4.0
10/100/1000/Gigabits Base T

Interface
1 x Microphone-in jack
1 x Headphone-out jack (SPDIF)
2 x USB 3.1 Type C with Thunderbolt
3 x USB 3.0 port(s)
1 x RJ45 LAN Jack for LAN insert
1 x HDMI
1 x SD card reader
1 x AC adapter plug

Audio
Built-in Speakers And Digital Array Microphone
Built-in subwoofer

Battery
93WHrs, 9-cell Li-ion Battery

Power Adapter
Output: 19.5 V DC, 11.8A, 230 W
Input: 100 -240 V AC, 50/60 Hz universal
3/ 2 pin compact power supply system

Dimensions
(WxDxH)

Weight
lbs

*All specifications are subject to change without notice. Please check with ASUS support for more detail.