Hardware compatibility
Compatible to all Bluetooth enabled Notebooks and Desktops
The HP Z5000 Bluetooth Mouse allows ease of navigation in multiple operating systems. Noticeably stylish, use with either hand, and simple to use with no cables or transceivers.
Features
The broad flowing glossy cover of the HP Bluetooth Z5000 Mouse is complemented by contoured rubber side grips for ideal usability.
We value your ports. Save yours by using the Bluetooth connectivity. Simple pairing and you are ready to go - no dongle needed.
Versatile control within the most common and latest operating systems - Windows 8, Windows 7, Windows Vista and Windows XP as well as Mac OS X, Android OS and Chrome OS.
Note:
Product color: Silver
Buttons : Three standard buttons and scroll wheel
Wireless technologies : Bluetooth®
LED : LED battery indicator
Product count per unit : 1
Dimensions (W x D x H): 4.01 x 2.54 x 0.98 in
Package dimensions (W x D x H) : 7.12 x 5.51 x 1.8 in
Weight: 0.097 lb
Package weight : 0.46 lb
Minimum system requirements :
Available USB port
Microsoft Windows XP/Vista/7/8 Mac OSX
What's included
What's in the box :