DHD700-GS DLP Projector

Featuring laser phosphor illumination, the christie dhd700-gs 1dlp projector eliminates the need for lamp and filter replacements, providing 20,000 hours of low-cost operation. With its small footprint, low-weight, quiet operation and a full suite of lenses, the Christie DHD700-GS is ideal for boardrooms, higher education, houses of worship and smaller location-based entertainment venues.​

Manufacturer Part Number
140-027100-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brightness​:

  • 6,600 ISO
  • 6,300 Centre
  • ​5,900 ANSI (typical)

Contrast:
  • 2,000,000:1 with Christie RealBlack enabled 
  • 250:1 ANSI (nominal)

Display:
  • 1DLP 0.65" DMD

Resolution:
  • HD (1920 x 1080)

Illumination:
  • Solid state (laser phosphor)

Lamp Life:
  • 20,000 hrs

Inputs:
  • HDMI x 2
  • 3GSDI x 1 (BNC)
  • DVI-D x 1 (digital only)
  • DisplayPort x 1
  • HD15 x 1
  • Composite video x 1
  • S-Video x 1 (mini DIN)
  • Component video (Y/Pb/Pr)
  • USB x 1 (type B mini) - display over USB
  • USB x 1 (type A) - image viewer or WiFi dongle (optional)
  • HDBase​T x 1
  • RJ45 x 1

​Signals:
  • ​HDTV formats VGA through to WUXGA (1920 x 1200)​

Pixel clock:
  • 162MHz

​Scan rates:
  • ​Horizontal: 15kHz to 91kHz
  • Vertical: 24Hz to 85Hz

​Monitor out:
  • ​​3GSDI x 1 (BNC)

Networking:
  • RS-232 in
  • Control via HDBaseT
  • Ethernet (10/100) RJ45 with ChristieNET connectivity
  • Built-in backlit keypad
  • Wired remote control (3.5mm stereo)
  • Loop out available for daisy chaining

​Standard accessories:
  • ​​IR remote with wired remote jack (wire not included)
  • AC line cord for projector head
  • Rear input/keypad panel cover
  • User manual

Optional accessories:
  • QwikRig Frame
  • ​Christie One Mount Plus (140-117100-XX)
  • One Mount Extender Rod
  • One Mount Rigging Kit (used with One Mount, One Mount Plus and/or One Mount Extender Rod)
  • Wireless dongle

Lens mount:
  • Tool-free lens insertion system
  • Boresight adjustable
  • Motorized horizontal and vertical lens offset
  • Motorized zoom and focus adjustment

Lens options:
  • ​​0.75-0.95:1 Zoom lens (140-119102-XX)
  • 0.95-1.22:1 Zoom lens (140-101103-XX)
  • 1.22-1.52:1 Zoom lens (140-100102-XX)
  • 1.52-2.89:1 Zoom lens (140-102104-XX)
  • 2.90-5.50:1 Zoom lens (140-107109-XX)

​Offsets:
  • ​​+/- 120% vertical (+/- 648 px)
  • +/- 30% horizontal (+/- 288 px)

​Dissipation:
  • ​1774 BTU/hr max
  • 1160 BTU/hr eco mode

​Audible noise:
  • 35dB(A) standard mode
  • 32dB(A) eco mode 

Dimensions
(L x W x H):
  • Physical: 20.04 x 18.90 x 7.01" (509 x 480 x 178 mm) without feet
  • Shipping: 30.12 x 23.35 x 14.37"

Weight:
  • Physical: 50.0 lbs (22.6 kg)
  • Shipping: 59.5 lbs (27.0 kg)

Operating environment:
  • Temperature: 0 to 40°C (32 to 104°F)
  • Humidity: 0 to 90% non-condensing

​Regulatory:
  • Contact Christie for timing of certifications: UL/CSA/IEC 60950-1
  • FCC Class A, CE, CCC, KC, EAC, PSE, CU, SABS, BIS, VCCI, RCM, ​UKR, TER, SASO
  • This product conforms to all relevant European directives, standards, safety, health and environmental concerns RoHS, REACH and WEEE.

Limited warranty:
  • 3 years parts and labour on the projector
  • 3 years or 15,000 hours parts and labour​ on the illumination system*
  • Contact an authorized Christie representative for full details of our limited warranty