300Mbps, 2.4Ghz Outdoor WiFi Access Point or Repeater

Manufacturer Part Number
APRPT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DRAM: DDR2 64MByte

FLASH: 8MByte

Port: 10/100Mbps LAN*2

Speed:

  • 11b:11M, 5.5M, 2M, 1Mbps
  • 11g:54M, 48M, 36M, 24M, 18M, 12M, 9M, 6Mbps
  • 11n:6.5M, 13M, 13.5M, 19.5M, 26M, 27M, 39M, 40.5M, 52M, 54M, 58.5M, 65M, 81M, 108M, 121.5M, 135M, 150M, 270M, 300Mbps

Transmission: DSSS

Modulation: OFDM/BPSK/QPSK/CCK/DQPSK/DBPSK

Standards:

  • IEEE802.11n, IEEE802.11g, IEEE802.11b,
  • IEEE802.3u, IEEE802.3af

Protocol:

  • CSMA/CA, TCP/IP, IPX/SPX, NetBEUI, DHCP,
  • NDIS3, NDIS4, NDIS5

RF@25±2dB:

  • 802.11b I 27±2dBm
  • 802.11g
    • 6-24Mbps I 26±2dB
    • 36-48Mbps I 25±2dB
    • 54Mbps I 24±2dB
  • 802.11n
    • „HT20
      • MCS 7 I 24.5±2dB
    • „HT40
      • MCS 7 I 24±2dB

Sensitivity:

  • IEEE 802.11b I 11Mbps ≤ -85dBm
  • IEEE 802.11g I 54Mbps ≤ -73
  • 802.11n„
    • HT20 I MCS 0 ≤ -86; MCS 7 ≤ -65
    • „HT40 I MCS 0 ≤ -83; MCS 7 ≤ -62

Antenna:

  • Frequency I 2300~2800MHz
  • Direction I Horizontal/Vertical
  • Gain I 16DBi

Management:

  • WEP management I Yes
  • SNMP MIB I Yes
  • Telnet I Yes
  • Serial I Yes

Security:

  • MAC address control I Yes
  • Encryption I WEP 64/128bits,WPA,WPA2,802.1x

Opertating conditions:

  • Working temperature I -22F~149F
  • Storage temperature I -58F~176F
  • Humidity (non-condensed) I ≤95% (NA)