GS32 Shadow-004 Notebook

LATEST 6TH GENERATION INTEL® CORE™ PROCESSORS

The latest 6th generation U series Intel Core processors demonstrates enhanced performance, battery life and security. Notebooks powered by U series CPU family can therefore deliver higher mobility and longer battery life. Enjoy more efficient computing experience for your gameplay.

Manufacturer Part Number
GS32 SHADOW-004
EAN/UPC
0824142129852,824142129852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • 6th Gen. Intel® Core™ i7 processor
OS
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • DDR4-2133, 2 slots, up to 32GB
Display
  • 13.3" FHD (1920x1080), IPS level panel
Graphics
  • GeForce® GTX 950M
Graphics VRAM
  • 2GB GDDR5
Storage
  • 2 x NVMe M.2 SSD by PCIe Gen3 X2 / SATA-SSD Combo
Audio
  • ESS SABRE HiFi audio DAC technology 
  • Nahimic 2 Audio Enhancer
Webcam
  • HD type (30fps@720p)
Card Reader
  • SD (XC/HC)
LAN
  • Killer E2400 Gigabit Ethernet with Killer Shield
Wireless LAN
  • 802.1 ac
Bluetooth
  • v4.1
HDMI
  • 1(v1.4)
USB 3.0 port
  • 2
Dock Connecting Port
  • 1 (by full bandwidth of PCI-e x16)
Mic-in/Headphone-out
  • 1/1
ESS SABRE HiFi
  • Support 24bit/192KHz sampling rate, up to 122dBA DNR unmatched by PC, Mac or mobile devices DAC
Keyboard
  • Ergonomic keyboard with white backlighting
AC Adapter
  • 65W
Battery
  • 4-Cell
Dimension
  • 320(W) x 227(D) x 19.8(H)mm
Weight (KG)
  • 1.2kg(w/ battery)