AMD FirePro W4300 Professional Graphic Card

Best CAD Performance which fits both Small Form Factor and Tower Workstations

The AMD FirePro™ W4300 is AMD’s highest performing professional graphics card for CAD that fits in both small and full-size workstations, offering unprecedented flexibility in its class.

Application Certifications

The AMD FirePro™ professional graphics product family is certified on more than 100 different applications for improved performance and reliability, including the most popular design and engineering and media and entertainment applications.

4GB GDDR5 Memory

Helps to improve overall workstation speed and responsiveness, and application performance. Load large assemblies, models and data sets, or advanced visual effects, and manipulate them with ease.

DirectGMA (Direct Graphics Memory Access) Support

DirectGMA bypasses any need to traverse the host’s main memory, reducing CPU utilization, and avoids redundant transfers over the PCIe® interface, resulting in high throughput, low latency data transfers.

GeometryBoost

Allows the GPU to process geometry data at a rate of twice per clock cycle resulting in a doubling in the rate of primitive and vertex processing. Triangle rates increase two-fold relative to a GPU that does not possess GeometryBoost.

AMD Eyefinity Technology

A multidisplay technology enabling highly immersive and powerful multitasking experience across up to four displays, powered by a single AMD FirePro™ W4300 graphics card.

OpenCL™ 2.0 Support

Tap into the parallel computing power of modern GPUs and multicore CPUs to accelerate compute-intensive tasks in leading CAD/CAM/CAE and media and entertainment applications that support OpenCL. AMD FirePro™ W4300 supports OpenCL 1.2 and is expected to support OpenCL 2.0, allowing developers to take advantage of new features that give GPUs more freedom to do the work they are designed to do.

1.43 TFLOPS of peak single-precision floating-point performance

Helps speed up time required to complete single precision operations used within Video Enhancement, Signal Processing, Video Transcoding and Digital Rendering applications.

Manufacturer Part Number
100-505973
EAN/UPC
0742832692908,742832692908
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory

  • 4GB GDDR5 memory
  • 128-bit memory interface
  • Up to 96 GB/s memory bandwidth

Compute Performance

  • 768 stream processors (12 compute units)
  • 1.43 TFLOPS peak single precision floating point performance

Display Outputs

  • Four Mini-DisplayPort display outputs
  • DisplayPort 1.2a support, including Adaptive-Sync and HBR2 support
  • Maximum DisplayPort 1.2a resolution 4096x2160
  • Maximum DisplayPort 1.1 resolution 2560x1600

API & OS Support

  • DirectX® 11.2 / 12
  • OpenGL 4.4
  • OpenCL™ 2.0
  • AMD Mantle
  • Shader Model: 5.0
  • Microsoft® Windows® 10, Windows® 8.1 and Windows® 7 (32- or 64-bit)
  • Linux® (32- or 64-bit)

Cooling/Power/Form Factor

  • <50W maximum power consumption
  • Discreet active cooling solution
  • Half height/half-length single-slot form factor
  • PCIe® 3.0 compliant, x16 bus interface

System Requirements

  • Available PCIe x16 (single-slot), 3.0 for optimal performance
  • 4GB system memory
  • Microsoft® Windows® 10, Windows® 8.1, Windows® 7 or Linux® OS (32- or 64-bit)
  • Internet connection for driver installation