Play Collection M325c Mouse

Bright, bold and full of personality, they’re the happiest mice you’ll ever meet. Two models available (see specs).

The fun (almost) never stops

Go longer on a single battery. The M325c wireless mouse lasts up to 18 months, and the M317c lasts up to 12 months.

Colorful mice that play nice with others

The Play Collection mice are compatible with Windows®, Mac®, Chrome OS™ and Linux® operating systems.

We also do long-distance

This mouse can respond from up to 33 ft (10m)  away, thanks to the included Nano receiver.If you already have a Unifying receiver, you can pair this mouse to it.

We could go either way

With M325c, there’s more to scrolling than up and down. Tilt the scroll wheel right or left to go forward or back.On Mac computers, it will support Dashboard, Mission Control or Spaces (when selected in System Preferences).

Manufacturer Part Number
910-004678
EAN/UPC
0097855120700,097855120700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® 8/RT, Windows® 7, Windows Vista®, Windows® XP
  • Mac OS® X 10.5 or later
  • Chrome OS™
  • Linux® kernel 2.6+
  • USB port 

Dimensions

M325c:
  • Mouse (height x width x depth):3.73 in (94.7 mm) x 2.24 in (57.0 mm) x 1.54 in (39.1 mm)
  • Mouse Weight (including battery):3.28 oz (93.0 g)
M317c:
  • Mouse (height x width x depth):3.74 in (95.0 mm) x 2.16 in (55.0 mm) x 1.52 in (38.7 mm)
  • Mouse Weight (including battery):2.96 oz (84.0 g)
  • Nano receiver (height x width x depth):0.57 in (14.4 mm) x 0.74 in (18.7 mm) x 0.24 in (6.1 mm)

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Mouse
  • Nano receiver
  • 1 AA battery (pre-installed)
  • User documentation

Technical Specifications

  • Sensor technology:Logitech Advanced Optical Tracking
  • Resolution:1000 dpi
  • Battery life:18 months* (M325c), 12 months* (M317c)
    *Battery life may vary based on user and computing conditions.
  • Battery type:1 AA
  • Number of buttons:5 (M325c), 3 (M317c)
  • Scroll Wheel:Yes
  • Tilt function:Yes (M325c), No (M317c)
  • Unifying-ready mouse:Yes
  • Unifying-ready receiver:No
  • Wireless operating distance:33 ft. (10m)*
    *Actual wireless range may vary with use, settings and environmental conditions.
  • Wireless system:Advanced 2.4 GHz wireless connectivity
  • Connection Interface:USB receiver

Part Number

M325c
  • Ophelia Owl: PN 910-004440
  • Francesca Fox: PN 910-004442
  • Luke Lion: PN 910-004441
  • Blue Harlequin: PN 910-004459
  • Blue Facets: PN 910-004445
  • Purple Zigzag: PN 910-004447
  • Red Zigzag: PN 910-004449
  • Blue Zigzag: PN 910-004450
  • Teal Chevron: PN 910-004456
M317c
  • Ophelia Owl: PN 910-004464
  • Francesca Fox: PN 910-004466
  • Luke Lion: PN 910-004465
  • Blue Harlequin: PN 910-004509
  • Purple Zigzag: PN 910-004473
  • Red Zigzag: PN 910-004506
  • Blue Zigzag: PN 910-004507
  • Teal Chevron: PN 910-004508