ASR1002-HX Router

Cisco® ASR 1000 Series Aggregation Services Routers aggregate multiple WAN connections and network services including encryption and traffic management, and forward them across WAN connections at line speeds from 2.5 to 200 Gbps. The routers contain both hardware and software redundancy in an industry-leading high-availability design.

The latest additions to the Cisco ASR 1000 Series are the Cisco ASR 1002-HX Router and the Cisco ASR 1001-HX Router. Both new routers support up to 100 Gbps in a 2-rack-unit (2RU) and 60 Gbps in a 1-rack-unit (1RU) form factor, respectively. The ASR 1002-HX has 8 built-in 10-Gigabit Ethernet (GE) ports and 8 1-GE ports, with the Ethernet port adapter (EPA) slot for expansion. The ASR 1001-HX has 4 built-in 10-GE ports, 8 1-GE ports, and 4 configurable 10-GE or 1-GE ports

The Cisco ASR 1000 Series supports Cisco IOS® XE Software, a modular operating system with modular packaging, feature velocity, and powerful resiliency. The Cisco ASR 1000 Series Embedded Services Processors (ESPs), which are based on Cisco Flow Processor™ technology, accelerate many advanced features such as crypto-based access security; Network Address Translation (NAT), thread defense with Cisco Zone-Based Firewall (ZBFW), deep packet inspection (DPI), Cisco Unified Border Element (CUBE), and a diverse set of
data-center-interconnect (DCI) features. These services are implemented in Cisco IOS XE Software without the need for additional hardware support.

Cisco ASR 1000 Routers sit at the edge of your enterprise data center or large office connecting to the WAN, as well as in service provider points of presence (POPs). The Cisco ASR 1000 Series will benefit the following types of customers:

  • Enterprises experiencing explosive network traffic as mobility, cloud networking, and video and collaboration usage increase: Cisco ASRs consolidate these various traffic streams and apply traffic management and redundancy properties to them to maintain consistent performance among enterprise sites and cloud locations.
  • Network service providers needing to deliver high-performance services, such as DCI and branch-office server aggregation, to business customers: Service providers can also use the multiservice routers to deploy hosted and managed services to business and multimedia services to residential customers.
  • Existing Cisco 7200 Series Router (end-of-sale) customers looking for simple migration to a new multiservice platform that delivers greater performance with the same design.

Manufacturer Part Number
ASR1002-HX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ASR1002-HX: Cisco ASR 1002-HX System, 4x10GE+4x1GE built-in, Dual P/S, optional crypto