SFP+ Module

This IBM® 00WC087 compatible SFP+ transceiver provides 10Gbs Fibre Channel-SW throughput up to 300m over multi-mode fiber (MMF) at a wavelength of 850nm using a LC connector. It is guaranteed to be 100% compatible with the equivalent IBM® transceiver. This easy to install, hot swappable transceiver has been programmed, uniquely serialized and data-traffic and application tested to ensure that it will initialize and perform identically. It is built to meet or exceed the specifications of IBM®, as well as to comply with MSA (Multi-Source Agreement) standards to ensure seamless network integration. All of our transceivers are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
00WC087-AO
EAN/UPC
0821455608685,821455608685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible OEM; IBM®
  • Compatible With OEM Part Number(s); 00WC087
  • Connector; LC
  • DOM; Non-DOM
  • Form Type; SFP+
  • HTS-Harmonized Code; 8517.62.0050
  • Media; MMF
  • Product Shipping Dimension(HxWxD); 1.2 in. x 2.75 in. x 4.75 in.
  • Product Shipping Weight(LB); 0.4
  • Reach; 300m
  • Speed; 10Gbs Fibre Channel
  • Speed Description; 10-Gigabit
  • Transceiver Type; SW
  • UNSPSC Code; 43201553
  • Wavelength; 850nm
  • UPC Code; 821455608685