AmpMax Battery Power Adapter

Rechargeable 6700mAh portable charger

The AmpMax 6700mAh portable charger delivers instant power in a compact, ergonomic design. With 2 built-in USB ports and and 2.4A output this powerbank is perfect for charging two devices simultaneously and up to 65% faster. The 6700mAh portable battery provides an extra 45 hours of power and comes complete with an integrated USB recharge cable. Recharging your powerbank just became a whole lot easier!

Manufacturer Part Number
AMU67KG
EAN/UPC
0847843003634,847843003634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery: 6700mAh Lithium Ion

Product Dimensions: 2.5 in x 2.8 in x 0.9 in

Product Weight: 0.30 lbs.

USB port delivers 2.4A output