AmpMini w/ USB

Rechargeable 2000mAh portable charger

The new redesigned 2000mAh AmpMini portable charger now comes complete with an integrated USB recharge cable. A compact charger, the AmpMini is perfect for a charge anywhere you need it. Use your own cable to charge your smartphone, or other USB device, and use the integrated USB recharge cable to recharge your AmpMini via computer, car or wall adapter.

Battery Capacity: 2000 mAh portable charger 

Recharges Via: Integrated USB cable 

Compatibility: Smartphones & USB Devices 

Manufacturer Part Number
AMU26WG
EAN/UPC
0847843003900,847843003900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery: 2000mAh Lithium Ion

Product Dimensions: 2.8 in x 1.4 in x 0.9 in

Product Weight: 0.17 lbs.

USB port delivers 1.0A output