15-r2 Notebook

Built to push every boundary.

15-inch laptop with Intel® Core™ processors, dynamic overclocking and carbon-fiber materials for the ultimate gaming experience. Add an optional graphics amplifier for 4K gaming.

Manufacturer Part Number
AW15R2-4624SLV
EAN/UPC
0884116206057,884116206057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i5-6300HQ (Quad-Core, 6MB Cache, up to 3.2GHz w/ Turbo Boost)
  • Intel® Core™ i7-6700HQ (Quad-Core, 6MB Cache, up to 3.5GHz w/ Turbo Boost)
  • Intel® Core™ i7-6820HK (Quad-Core, 8MB Cache, Dynamically Overclocked up to 4.1GHz )

Operating SystemHelp Me Choose

  • Windows 10 Home 64bit English
  • Windows 10 Home 64bit French
  • Windows 10 Home 64bit
  • Windows 10 Home 64bit with Office 365P Spanish
  • Windows 10 Home 64bit with Office 365P English
  • Windows 10 Home, 64 bit, Single Language English
  • Windows 10 Home, 64 bit, Single Language Spanish
  • Windows 10 Home, 64bit, Single Language English
  • Windows 10 Home, 64bit, Single Language
  • Windows® 8.1 (64-bit), English
  • Windows 8.1 (64Bit) Canada
  • Windows 10 Home 64bit English, French, Spanish
  • Windows 10 Home 64bit Spanish
  • Windows 8.1 64-Bit English
  • Windows 8.1 64-Bit ENG/FRN
  • Windows 10 Pro 64-bit English
  • Windows 10 Pro 64bit French
  • Windows 10 Pro, 64bit English, French, Spanish
  • Windows 10 Pro 64bit Spanish
  • Windows® 8.1 Pro, 64Bit, English

Memory5

  • 8GB Dual Channel DDR4 at 2133MHz (4GBx2)
  • 12GB DDR4 at 2133MHz (4GBx1+8GBx1)
  • 16GB Dual Channel DDR4 at 2133MHz (8GBx2)

Chipset

  • Intel® HM170 Series Chipset

Video Card6

  • NVIDIA® GeForce® GTX 965M with 2GB GDDR5
  • NVIDIA® GeForce® GTX 970M with 3GB GDDR5
  • AMD Radeon™ R9 M395X with 4GB GDDR5
  • NVIDIA® GeForce® GTX 980M with 4GB GDDR5

Display

  • 15.6 inch FHD (1920 x 1080) IPS Anti-Glare 220-nits Display
  • 15.6 inch UHD (3840 x 2160) IGZO IPS Anti-Glare 300-nits Display

Audio and Speakers

  • Creative Sound Core3D-EX Audio with Creative Soundblaster Pro Studio Software
    2.0 Speaker configuration
    Audio Powered by Klipsch®
    7.1 Digtial Audio out using HDMI out connection

Hard Drive7

  • Up to 1000GB8 SATA hard drive (7200RPM)

Support

  • 1 Year Accidental Damage Service
  • 2 Year Accidental Damage Service
  • 3 Year Accidental Damage Service
  • 4 Year Accidental Damage Service
  • No Accidental Damage Selected
  • No Warranty Complete Care

Office Productivity Software

  • No Productivity Software Requested
  • No Office License Included
  • Microsoft® Office 365 Personal
  • Microsoft® Office 365 Home
  • Microsoft® Office Home and Student 2013
  • Microsoft® Office Home and Business 2013
  • Microsoft® Office Professional 2013
  • Microsoft Office Home and Student 2016
  • Microsoft Office Professional 2016
  • Microsoft Office Home and Business 2016
  • Microsoft Office 365 Home Annual Subscription with Auto-Renewal
  • Microsoft Office 365 Personal Annual Subscription with Auto-Renewal

Security Software

  • No Anti-virus Requested
  • McAfee LiveSafe 12 Month Subscription
  • McAfee LiveSafe 24 Month Subscription
  • McAfee LiveSafe 36 Month Subscription

Power

  • Battery Details
    8-cell Lithium Ion (92 Whr) Battery

    A/C Adapters
    180W
    240W

Camera

  • FullHD 2MP Camera with dual digital microphones

Wireless

  • Killer Networks e2400 Gigabit Ethernet NIC
  • Killer 1535 802.11ac 2x2 WiFi and Bluetooth 4.1

Dimensions

  • Front: 1.339" / 34.0mm
  • Rear: 1.339" / 34.0mm
  • Height (base): 0.94" / 23.9mm
  • Depth: 10.64" / 270.2mm
  • Width: 15.19" / 385.8mm
  • Average weight: 7.07Lbs / 3.207Kg9

Ports

  • (1x) Power/DC-in Jack
  • (1x) RJ-45 Gigabit Ethernet IPv6
  • (3x) SuperSpeed USB 3.0 Port
  • (1x) Thunderbolt™ 3 Port (USB Type-C™ with support for SuperSpeed USB 10Gbps, 40Gbps Thunderbolt, and DisplayPort)
  • (1x) Alienware Graphics Amplifier Port
  • (1x) HDMI (2.0 with NVIDIA /1.4 with AMD) Output
  • (1x) 3-in-1 Media Card Reader
  • (1x) Audio Out 1/8" Ports (Compatible with inline mic headset)
  • (1x) Headphone 1/8" Port (retaskable for Microphone/Line-In analog audio input)
  • (1x) Noble Lock port (cable and lock sold separately)

Chassis

  • AlienFX Lighting Zones
  • 10 unique programmable zones with up to 20 distinct colors providing over 10 trillion lighting combinations

Camera

  • FullHD 2MP Camera with dual digital microphones

Exterior Chassis Color

  • Epic Silver

Keyboard

  • 4-Zone, multi-color RGB, keyboard with AlienFX lighting controls
  • 5 user-programmable keys providing up to 15 distinct functions per application or game

Memory Slots

  • 2-SODIMMs

Software: Alienware Command Center

  • AlienFX™
  • AlienFusion
  • AlienAdrenaline w/ Accelerator
  • Alienware TactX™

Touchpad Details

  • Backlit button image sensor trackpad with all-points addressable (APA)

Regulatory Compliance

  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment