The DEX5350 is a fanless media player with advanced scheduling possibilities. This high-end computing device supports Ultra HD resolution (4K) playback and its slim (25 mm) solid-state design makes the DEX5350 a significant asset to multiple industries including the kiosk market.
Note:
Adapter
65W, AC230~110 to DC19V adaptor met DoE VI
CPUSupports 5th generation Intel® Core™ i5
Dimension
240 x 25 x 158 mm
9.4 x 0.9 x 6.2 inch
Environment
MTBF: 50,000 hrs
Operating Temperature:
With SSD, 0~45℃: i3-5010U, i5-5350U, i7-5650U
With HDD, 0~45℃: i3-5010U
Storage Temperature: -20 ~ 60ºC (-4 ~ 140ºF)
Relative Humidity: 90% RH
Operating Vibration: 2 Gms,Random,5~500Hz,X,Y,Z 3 Axes,0.5hr/Axis
Expansion Slot
M.2: x1
Mini-card (H): x1
Mini-card (L): x1
Graphics
Intel® HD 5500 / HD 6000 Graphics up to 1 Ghz
Housing Color
Black
Housing Material
SECC, aluminum
IEEE 1394
Input Voltage
LAN
RJ45 x1
10/100/1000
Memory
Channels: Dual Channel
Type: DDRIII L SO-DIMM x2
DDR: 1600 Mbps
Max Memory: 16G based on OS
Rear Panel IO
HDMI 1.4a: x1
Display Port: x1
Ethernet: x1
COM: x2
USB 3.0: x4
Audio: x2
Antenna Hole: x2
Storage Bay
M.2 x1
2.5" HDD x1
Volume
0.95 L
WatchDog Timer
1 sec ~ 255 sec