Digital Engine DE3250S Digital Signage Appliance

The DE3250S is based on the reliable Intel® Dual Core Celeron® Processor N2840 SoC (System on Chip). This media player is especially built to be dependable in the roughest situations. With its super thin design the DE3250S can be integrated in small spaces, public transport and minimalistic retail environments.

Manufacturer Part Number
91.DED00.A1C0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Realtek HD Audio Codec ALC662

CPU

CPU and Chipset: Intel Baytrail M, Dual-Core,
N2840, 2.16~2.58GHz

Dimension

166 x 25 x 158 mm

Environment

MTBF: 50,000hrs,
Operating Temperature: 0 ~ 40ºC (32 ~ 104ºF)
Storage Temperature: -20 ~ 60ºC (-4 ~ 140ºF)
Relative Humidity: 90% RH (40ºC non-condensing)
Operating Vibration: 2Gms, Random, 5 ~ 500Hz,X,Y,Z, 3Axes, 0.5hr/Axis
Non-Operating Vibration: 5Gms, Random, 5 ~ 500Hz,X,Y,Z, 3Axes, 1hr/Axis
Operating Shock: 20G, Half sine, 11ms duration
Non-Operating Shock: 80G, Half sine, 11ms duration

Expansion Slot

Full size mini card slot x2
Half size mini card slot x1
SIM slot x1

Front Panel IO

COM x 1
eSATA 2.0 x 1
USB 2.0 x 2
SD Card x 1

Graphics

Intel HD Graphics Integrated on CPU

Housing Color

Orange

LAN

RTL8111G-CG x1,
10/100/1000 Mbps

Memory

2x DDR3 L1600 Mhz SO-DIMM,
Max Memory: 8GB

Optional Module

TV Tuner Card
Wi-Fi Card
HDMI-DVI Cable
3G Card

Power Button & indicator

40W, AC230 ~110 to DC19V Adaptor

Rear Panel IO

HDMI x 2
DC 12/19V x1
LAN x 1
Audio in: x1
Audio out: x1

Storage Bay

SSD x 1 (mSATA interface)
SD x 1

Volume

0.6L