Digital Engine DE3250 Digital Signage Appliance

The DE3250 is an especially robust media player designed to cope with challenging environments. Its ultra-thin structure allows you to integrate the Digital Engine DE3250 seamlessly into any space. Fitted with a fanless thermal control this device is cost effective and built to deliver a first-rate performance in any situation.

Manufacturer Part Number
791.DED00.A1B0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Realtek HD ALC662

Certification

L, CB, CE, FCC, ErP, RCM, (BSMI, CCC optional)

Chipset/CPU

Intel CPU, Celeron, N2930, 1.83 GHz Turbo to 2.16 GHz, Quad Core

CPU Thermal Module

AOPEN Thermal Module

Dimension

166 x 158 x 25 mm (WxHxD)
6.54 x 6.22 x 0.98 inch (WxHxD)

Environment

MTBF: 50,000 hrs
Operating temperature: 0 ~ 40ºC (23 ~ 104ºF)
Non-operating temperature: -20 ~ 60ºC (-22~ 149ºF)
Relative humidity: 90% RH (40ºC non-Condensing)
Operating vibration: 2Gms, Random, 5 ~ 500Hz,X,Y,Z 3Axes,
0.5hr/Axis
Non-operating vibration: 5Gms, Random, 5 ~ 500Hz,X,Y,Z 3Axes,
1hr/Axis
Operating shock: 20G, Half sine, 11ms duration
Non-operating shock: 80G, Half sine, 11ms duration

Expansion Slot

Full size mini card slot x2
Half size mini card slot x1
SIM slot x1

Front Panel IO

Power button with LED: x1
eSATA: x 1
SD card slot: x 1
COM port: x 1
USB 2.0 X 2

Graphics

Intel HD graphics, integrated on CPU

Housing Color

Black

LAN

Realtek RTL8111Gx2

Memory

Channels: Dual Channel
Type: DDR3L, 1.35V, SO-DIMM 1333 x2
Max Memory: 8GB

Optional Module

WLAN 802.11 b+g+n
Hybrid (Analog & Digital) TV Tuner Card
3G Module- Full size

Rear Panel IO

HD audio 2 ports (speaker out, mic in) x1
HDMI Port x 2
GbE LAN RJ45 x 2
DC 19/12V connection (with 40Wpower adaptor) x 1
Antenna Hole: x 1

Storage

SSD x1 (mSATA interface)

Support OS

Windows 7
Windows 8.1

Volume

0.6 L