Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware & Packaging
Hardware Specifications
- CPU: Intel Celeron 1.6GHz Quad Core (burst up to 2.24 GHz) Processor
- AES-NI hardware encryption engine integrated
- Hardware transcoding engine supported format: H.264 (AVC), MPEG-4 Part 2, MPEG-2, VC-1
- Memory: 4GB SO-DIMM DDR3L (Expandable. Max 8GB)¹ Installation Guide
- HDD: 2.5" / 3.5" SATA II/ III or SSD x 8² Compatibility
- Maximum Internal Raw Capacity: 64 TB (8 TB HDD X 8, Capacity may vary by RAID types)
- Supports Hot Swappable Drives
- Expansion: USB 3.0 x 3, USB2.0 x 2, eSATA x 2
- Network: Gigabit Ethernet x 4
- LCD Panel
- Output: HDMI 1.4b x 1, S/PDIF x1
- System Fan: 120mm x 2
- Infrared Receiver
- Audio Output: S/PDIF
- Input Power Voltage: 100V to 240V AC
- Certification: FCC, CE, VCCI, BSMI, C-TICK
Operation
- Power Consumption:
59.5W (Operation);
31.2W (Disk Hibernation);
1.5W (Sleep Mode) ² - Noise Level: 22dB (HDD idle)
- Operation Temperature: 5°C~35°C (40°F~95°F)
- Humidity: 5% to 95% RH
ASUSTOR Hightlight
- System Migration
- Cloud Connect
- Dr.ASUSTOR
- 2-way Backup
- Task Monitor
Eco-Friendly Design
- System Automatically Enters Sleep Mode (Schedule S3)
- Auto-Standby for Both Internal and External Disks
- Auto Fan Control
- LED Night Mode
- Power Schedule: On, Off, Restart, and Sleep..
Size and Weight
- Size: 215.5(H) x 293(W) x 230(D) mm
- Weight: 6.2 (kg) / 13.67 (lb)Package Contents
Software & Features
Operating System
- ADM 2.6 Onwards
- Supports Online Firmware Updates
Supported OS
- Windows XP, Vista, 7, 8, 10, Server 2003, Server 2008, Server 2012
- Mac OS X 10.6 Onwards
- UNIX, Linux, and BSD
Supported Languages
- Deutsch, English, Français, Italiano, Nederlands,Русский, 日本語, 한글, 简体中文, 繁體中文, Česká,Polski, Svenska, Dansk, Norsk, Suomi, Português,Türkçe, Español, Magyar
Supported Browsers
- Internet Explore 11 Onwards
- FireFox
- Chrome
- Safari
- Microsoft Edge
Virtualization
- VMware ready
- Citrix ready
Network Protocols
- CIFS / SMB, SMB 2.0 / 3.0, AFP, NFS, FTP (Unicode Supported), TFTP, WebDAV, Rsync, SSH, SFTP, iSCSI, HTTP, HTTPS, Proxy, SNMP, Syslog
File System
- Internal Disk: EXT4
- External Disk: FAT32, NTFS, EXT3, EXT4, HFS+
Storage Management
- Support Multiple Volumes with Spare Disks
- Volume Type: Single disk, JBOD, RAID 0, RAID 1, RAID 5, RAID 6, RAID 10
- Support for Online RAID Level Migration
MyArchive
- Insert Hard Disk & Immediately Access Files
- Transfer or Exchange Terabytes of Data via the Internal Hot-Swap SATA Interface
- Up to 2 Bays Reserved for MyArchive Docking Purposes
iSCSI Read/Write (5GB file, 1GbE x 1)
- Maximum Targets: 256
- Maximum LUNs: 256
- Maximum Snapshot Versions of a Single LUN: 256
- Target Masking
- LUN Mapping
- ISO File Mounting
- Supports MPIO
- Persistent (SCSI-3) Reservations
Customized Sign In Page
- 2 Different Template Choices
- Customizable Title, Imageand Background
- Image Import Function
Disk Management
- Scheduled Bad Block Scans
- Scheduled S.M.A.R.T Scans
Energy Control
- Configurable Disk Hibernation and Sleep Mode Wait Time
- Configurable Time Period for Sleep Mode Activation
- Automatic Sleep
Network
- TCP/IP (IPv4 & IPv6)
- Link Aggregation: Supports 802.3ad and Six Other Modes for Load Balancing and/or Network Failover
- Jumbo Frame (MTU)
- VLAN
- Cloud Connect
- Wireless Network³
- DDNS and EZ-RouterCompatibility
- Supports Wake-on-LAN (WOL)
Backup Solutions
- Rsync (Remote Sync) Backup
- Cloud Backup
- FTP Backup
- External Backup
- Internal Backup Using Internal High Speed SATA’s 6GB Bandwidth to Back up to MyArchive/Volume
- One Touch Backup
System Administration
- Log Type: System Log, Connection Log, File Access Log
- Real-time Online User Monitor
- Real-time System Monitor
- User Quota
- Virtual Drive (ISO Mounting, Maximum 16)
- UPS SupportCompatibility
Network Recycle Bin
- Share folder-based
- Maintains original directory structure and file permission
- On-click restore
- Supports scheduled emptying
- Filtering rules
- File size
- File extension
Access Control
- Maximum Number of Users: 4096
- Maximum Number of Groups: 512
- Maximum Number of Shared Folders: 512
- Maximum Number of Concurrent Connections: 512
- Supports Windows Active Directory
ACL
- Provides both Windows ACL and Linux ACL permission configuration methods
- Can enable Windows ACL for specific shared folders
- Comprehensive support for Windows’ 13 types of advanced permission settings
- Can view Windows ACL permission settings from within ADM
- Supports local users and groups
- Exclusive permission reset function allows users to quickly restore default permissions
Security
- AES 256-Bit Folder Encryption
- Firewall: Prevent Unauthorized Access
- Alert Notifications: E-mail, SMS
- Encrypted Connections: HTTPS, FTP over SSL/TLS, SSH, SFTP, Rsync over SSH
- Built-in Hardware Encryption Engine: AS70/61/62/31/32/10 Series
Network Defender
- Auto black list
- Trusted list
- Black/White list
- Supports IP/IP range/geolocation
External DevicesCompatibility
- Supports USB/eSATA3 External Storage Devices
- USB Wi-Fi Dongle Support
- Bluetooth Dongle/Speaker Support
- USB Printer Support
- USB DAC/IR Receiver/Keyboard/Mouse Support
- CD ROM Drive/DVD ROM Drive/Blu-Ray ROM
Featured Apps Antivirus
- Scheduled Scans
- Automatic Virus Definition Updates
- Quarantine Infected Files
ASUSTOR Portal(HDMI Local Output)⁶
- Supports Output for 4 Channels of Megapixel IP Camera Video Feeds
- Support Chrome / Chromium browsers.
- Downloads from Chrome/Chromium Automatically Saved to the NAS
- Power Control Settings: Power on, Sleep, Restart and Wake via Remote
- Customizable ASUSTOR Portal Desktop Wallpaper
- Add Shortcuts to Favorite Websites
- Increased TV Compatibility via Overscan and Resolution Settings
- Max. Resolution: 1080p(HD)/2160p(4k)⁷
- ASUSTOR Portal comes preloaded with Netflix and Youtube. Users can install the supplementary URL-Pack to get access to even more popular video streaming sites such as Plex, Vimeo and Youku.
- After installing URL-Pack-Social, users will be able to choose between social media sites such as Facebook, Google+, Hangouts, Pinterest, Twitter, Linkedin, WhatsApp and Instagram.
VirtualBox
- Virtual Machines are Able to run the Following Operating Systems: Windows, Linux, Solaris, Mac OS X
- Virtual Machine Import Format: OVF
- Virtual Machine Export Format: OVF 0.9, OVF 1.0, OVF 2.0
- Virtual Machine Snapshots
- Virtual Machine HDMI Audio Output
- Physical NAS Network Port can be Designated for use by Specific Virtual Machine
XBMC / KODI
- Kodi 14.2 Onwards
- Play All Media Content Stored on NAS
- Video Output via HDMI
- TV Shows, Movies, Apps and More
- ASUSTOR Easy Selectable Shared Folder
- AiRemote Mobile App for iOS & Android
- Supports SBS 3D Playback (Side By Side)
- Max resolution: 1080p (HD) / 2160p (4K)⁷
Download Center
- Supports BT(Torrent & Magnet Link), HTTP and FTP Downloads
- Torrent Search
- Choose Files Before a BT Task Starts
- Customizable Download Schedule
- Bandwidth Control
- RSS Subscription and Automatic Downloading (Broadcatching)
- ASUSTOR Download Assistant for Windows & Mac
- AiDownload for iOS & Android with Push Notification
- Smart Download Function
DataSync for Microsoft OneDrive
- Each ADM account is able to individually log into a OneDrive account
- Supports file filter and bandwidth limitation
- Supported backup methods:
- Sync
- Directly upload files to OneDrive from NAS
- Directly download files from OneDrive to NAS
DropBox
- Each ADM Account is Able to Individually Log in to One Dropbox Account
- Supported Backup Methods:
File Explorer
- Web-based File Management
- ISO File Mounting
- Share Links
- Task Monitor
- Browse Files on Local PC
- Thumbnail Previews
- Data Access via External Optical Drive
- Supports video playback¹⁰
FTP Explorer
- Directory Structure View with Drag & Drop Transfers
- Task Monitor
- Stopping of Transmission Task & Resumption of Connection
- Encrypted Connections: Explicit over TLS, Implicit over TLS
- FTP Site Manager
- Bandwidth Control
- Maximum Simultaneous Transfer Control
Google Drive
- Each ADM Account is Able to Individually Log in to One Google Account
- Supported Backup Methods:
- Sync
- Directly Upload Files to Google Drive from NAS
- Directly Download Files from Google Drive to NAS
HiDrive
- Each ADM Account is Able to Individually Log in to One HiDrive Account
- Supported Backup Methods:
- Directly Upload Files to HiDrive from NAS
- Directly Download Files from HiDrive to NAS
- Supported Protocols:
- Rsync
- FTP
- FTPS
- SFTP
- Rsync + SSH
LooksGoodTranscoding Capabilities
- Currently only available for Windows Edge / Chrome / Firefox and Mac Safari. Installation of the VLC media player browser plug-in is required.
- Supports the use of DVB-T/DTMB digital TV dongles to stream and record scheduled digital TV programs.
- Only certain countries and territories support DVB-T. Please click on the following link to learn more about the regions supporting DVB-T. (Please see thecompatibility list for more information on compatible DVB-T/DTMB digital TV dongles)
- Supports multiple TV tuners. A single TV tuner can only stream or record from one channel at a time.
- Playback of High-Definition Video Files
- Supports External Subtitles and Multiple Audio Channels
- Supports the Browsing of Photos
- Recently Added, Recently Watched and Favorite Browsing Categories
- Supports Browsing of Electronic Program Guides
- Edit and Manage Recording Tasks
- Configure Recording Tasks: Time, Length and Recording Frequency
- No Need for an EPG, Just Select a Channel and Time to Begin Recording
- Recording Task Log
iTunes Server - For iTunes on Mac & Windows
- Supports AirPlay
- Supports iOS Remote Pairing
- Supported Audio Formats: AIF⁵, M4A (AAC & Apple Loseless), M4P, M4R, MP3, WAV⁵
- Supported Video Formats: M4V, MOV, MP4
- Supported Playlist Formats: M3U, WPL
Mail Server - Each ADM Account can Become an Independent Email Account
- Email Activity Monitor (Over 1 Week, 1/3/6 Months)
- Provides SMTP, IMAP and POP3 Mail Protocols
- Supports SMTP Relay and Verification
- SMTP-SSL Secure Connections
- Spam Filter and Black List Settings
- Antivirus Scanning for Emails
- Email Alias Creation and Mapping
- Monitoring of Mail Queue
- Mail Service Activity Log
- Exclusive Email Backup Mechanism
- Auto-Forwarding and Auto-Response Protocols
Photo Gallery - “Album” and “Browse” Viewing Modes
- Manage Photo Album Access Rights: Public Access, Restricted to Certain Accounts, Album Password
- Multi-level Folder Structure Support
- Supports Tagging of Photos
- Intuitive Sorting and Comprehensive Search Function
- Adjustable Photo Wall Browsing Scales
- Automatic Image Rotation
- One-click Sharing to Social Media (Facebook, Google+, Twitter, Plurk, email)
- Intuitive Drag and Drop Management
- Slideshow Viewing Mode
- Provides Comment Function for Users to Interact with Each Other.
- Supports a Wide Range of Image Formats: JPG/JPEG, GIF, PNG, BMP, TIFF, RAW
- Supports Video Playback
Surveillance CenterCompatibility
- Up to 24channels in 720p on single live view display(4 Free Channels)
- On-screen camera controls including camera PTZ, manual recordings, take snapshots,configure camera settings and open Maps
- Up to 4 channels of synchronous and non-synchronous playback with audio
- Intelligent video analytics including motion detection and foreign object detection
- Supported Browsers: Windows Internet Explorer, Firefox, Mac Safari, Mac Firefox
- Event notification supports SMS, E-mail, and mobile push notification
- Automated event action rules
- Role-based access control
- RTSP streaming server (video and audio)
- AiSecure mobile app for iOS and Android with Push notification
- ONVIF™ 2.4, Profile S certified
- Two different camera license packages are offered: single channel and 4 channels.
- Maximum IP Cam (4 Free Licenses; Additional Licenses to be Purchased)
- Minimum PC Client Requirements
- CPU: i5/i7 or above
- RAM: DDR3 4G or above
- Operating system Windows 7 and onward, Mac OS X
- Windows browsers: Firefox 32-bit, IE11 32-bit onwards (excluding Microsoft Edge)
- Mac browsers: Safari 7.0, Firefox
- Display resolution: 1280x800 pixels or higher for best user experience
- Network interface: Gigabit x1
- Independent graphics card is highly recommend
SoundsGood - Import Personal/Public Music Collection
- Personal/Public Music Collection Permission Control
- Playlist Editor
- ID3 Tag Editor
- Local Speaker Support: HDMI, USB, Audio Jack
- Supported Audio Formats for Browser: MP3, WAV, Ogg
- Supported Audio Formats for Transcoding Through Browser: AIFF, Flac
- Supported Audio Formats for Local Speaker: MP3, WAV, Ogg, AIFF, Flac
- ASUS DAC Support
Takeasy - Download from YouTube, Vimeo, YouKu, Tudou and More
- Selectable the Video Type and Quality
- Automatic Downloads with YouTube Subscriptions
- Preview Downloads in Progress
- Online Playback
UPnP Media Server - Supports PS3 and other Digital Media Player Capable Devices
- Supports On-The-Fly Transcoding for Most RAW Images and Audio(OGG, FLAC)
- Supported Image Formats: BMP, GIF, ICO, JPG, PNG, PSD, TIF, RAW Image⁴ (3FR, ARW, CR2, CRW, DCR, DNG, ERF, KDC, MEF, MOS, MRW, NEF, NRW, ORF, PEF, RAF, RAW, RW2, SR2, X3F)
- Supported Audio Formats: 3GP, AAC, AC3, AIFC, AIFF, AMR, APE, AU, AWB, FLAC1, M4A, M4R, MP2, MP3, OGG Vorbis1, PCM, WAV, WMA
- Supported Video Formats: 3GP, 3G2, ASF, AVI, DAT, FLV, ISO, M2T, M2V, M2TS, M4V, MKV, MPv4, MPEG1, MPEG2, MPEG4, MTS, MOV, QT, SWF, TP, TRP, TS, VOB, WMV, RMVB, VDR, MPE
VPN Client - Supported VPN Protocols: PPTP, OpenVPN
- Transmission Package Monitor
- PPTP Authentication: PAP, CHAP, MS CHAP, MS CHAP2
- PPTP Encryption: No MPPE, MPPE (40, 128 bit), Maximum MPPE (128 bit)
- OpenVPN Port Control
- OpenVPN Link Compression
VPN Server - Supports PPTP and OpenVPN Protocols
- View Current Connections & Ability to Disconnect Suspicious Connections
- Comprehensive Connection Log
SNMP Server - Supports SNMP v1, v2c, v3 and trap
- ASUSTOR NAS MIB provided
Syslog server - Supports standard syslog protocol
- Graphical log monitoring by time and device
- Supports TCP and UDP
- Auto log archiving
- User-defined email notification