ProSafe Business 3 x 3 Wireless-AC

Reliable, high performance and cost effective

The NETGEAR WAC730 ProSAFE® Wireless Access Point is a high performance dual band 802.11ac AP supporting up to an aggregate throughput of 1.7 Gbps (450 Mbps for 2.4 GHz and 1.3 Gbps for 5 GHz). WAC730 Business Access Point operates in either standalone mode with an intuitive user interface or in Ensemble mode for centralized group management of up to 10 AP’s of the same model. It is perfectly positioned for customers demanding superior throughput, maximum performance, and extensive coverage for deployment in mid-sized enterprises, K-12 education, and hospitalities. The WAC730 Wireless Access Point comes with lifetime warranty and 24x7 chat support to give user a piece of mind of uncompromising quality.

Designed for ultra-high speed, superior range, maximum security, with simplicity in mind.

The ProSAFE® WAC730 combines high-performance, 802.11ac performance with smartly designed multiple management modes (Standalone, Ensemble) with a user interface that is simple to use and ease to manage. A truly unified solution that brings centralized management without the complexity.

High Performance
  • Business class with superior 802.11ac performance (up to 1.7 Gbps)
  • 3 x 3 (Transmit x Receive) with 3 streams of data for 2.4 GHz (450 Mbps) and 5 GHz (1.3 Gbps) of reliable data delivery
  • 802.11ac beamforming to improve range, minimizes interference while maximizing data rates
  • Internal antennas for maximum RF performance
Supreme Business Value
  • Ensemble management for centralized management of up to 10 AP’s in a single group
  • Integrated Power over Ethernet (IEEE® 802.3af) lowers deployment costs
  • Bandsteering to load balance clients between 2.4 and 5 GHz
  • Industry leading affordability minimizes Total Cost of Ownership
Flexible Deployment
  • AC/DC power adapter provided as optional accessory
  • External antenna take-offs for optional 2.4 or 5 GHz antennas
  • Ceiling and wall mount for flexible mounting
  • Compact and elegant design stylishly blends into the environment
Ease of Use with Maximum Reliability
  • Ease of use with simple and intuitive graphical user interface
  • Comprehensive security with WPA and WPA2 and MAC address Access List
  • Lifetime warranty and 24 x 7 Support where available

Manufacturer Part Number
WAC730B03-100NAS
EAN/UPC
0606449115291,606449115291
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: WAC730

Standards

  • IEEE 802.11ac Wave 1 standard
  • WMM Wireless Multimedia Prioritization
  • WDS Wireless Distribution System
  • Power over Ethernet (PoE) IEEE 802.3af/802.3at

Physical Specifications

  • Physical Dimensions (W x D x H): 197 x 197 x 40mm (7.76 x 7.76 x 1.57in)
  • Weight: 726g (1.6lb)

Physical Interfaces

  • One (1) 10/100/1000BASE-T Gigabit Ethernet (RJ-45) ports with Auto Uplink (Auto MDI-X) with IEEE 802.3af or 802.3at Power over Ethernet (PoE) support
  • Power adapter (not included): 12V DC, 2.5A; plug is localized to country of sale
  • One (1) console port with RJ45 Interface
  • Three (3) reverse SMA antenna connectors for dual band 2.4 and 5GHz external antennas (not included)
  • Five (5) LED: Power, Link/ACT, LAN, 2.4GHz, 5GHz

Security

  • WiFi Protected Access (WPA, WPA2)
  • Wired Equivalent Privacy (WEP) 64-bit, 128-bit, and 152-bit encryption
  • IEEE 802.1x RADIUS authentication with EAP TLS, TTLS, PEAP
  • Wireless access control to identify authorized wireless network devices
  • MAC address authentication
  • VPN pass-through support
  • Secure SSH telnet
  • Security Sockets Layer (SSL) remote management login

Management

  • Ensemble Management for support of up to 10 Access Points in a single cluster
  • Remote configuration and management through Web browser, SNMP or telnet with command line interface (CLI)
  • SNMP management supports SNMP MIB II, 802.11 MIB and proprietary configuration MIB

Advanced Wireless Features

  • Bridge mode: Point-to-point wireless WDS mode
  • Bridge mode: Point-to-multipoint wireless WDS mode
  • Repeater mode
  • Adjustable Transmit Power Control (TPC)

Package Contents

  • ProSAFE® Business Dual Band Wireless- AC Access Point (WAC730)
  • Ethernet cable
  • Ceiling and wall mount kit
  • Installation guide

Accessories

  • Power Adapters with plug localized to country of sales
  • PAV12V-100AUS (for Australia)
  • PAV12V-100EUS (for Europe, outside of UK)
  • PAV12V-100NAS (for North America)
  • PAV12V-100PRS (for China)
  • PAV12V-100UKS (for UK)