240GB TLC 7mm SATA III Internal 2.5" SSD

For Windows®, Mac® OS X®, and Linux® based computers.

When your definition of high-performance means both massive storage and reliability, this 240GB SSD is the answer.

Engineered for long-term real-world use, you’ll experience speeds up to 530MB/s read and 450MB/s write, up to 100x greater data reliability than a costly Enterprise class HDD, and access times up to 50x faster than a conventional HDD. It’s SATA 6G ready, but backward compatible with SATA 3G and 1.5G machines too making this 240GB SSD the upgrade solution for everything from a desktop workhorse to the latest ultra-thin laptop.

This SSD drive is perfect for:

  • Power Users
  • Home Offices
  • Gamers
  • Digital Photographers
  • Creative Professionals

Designed For Real World Use
Because it features a Silicon Motion Controller and tier one high-performance NAND flash, the 240GB TLC 7mm 2.5” SSD is designed to deliver top speeds with the files you utilize daily…videos, mp3s, graphics files, and zip files. While these files are compressed, the 240GB’s controller doesn’t slow down while processing them like other controllers do.

 

Fits Any Portable Computer
Whether you have a rugged full-sized laptop or travel light with an ultrabook, the 240GB TLC 7mm 2.5” SSD will fit your machine. It’s 2.5” 7mm low profile form factor is ideal for modern computer designs, while the included adapter makes it fit perfectly in machines that require a 9.5mm height drive. Of course, with an aftermarket 2.5” to 3.5” adapter, the 240GB TLC 7mm 2.5” SSD can also be used in a desktop computer.

Manufacturer Part Number
900878
EAN/UPC
0784090034472,784090034472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Sustained Peak Data Rates: Up to 530MB/s (read), 450MB/s (write)
  • Controller: Silicon Motion (SMI) SM2256
  • Capacity: 240GB total flash memory*
  • NAND Flash Memory Type: Tier 1 synchronous TLC
  • Form Factor: 2.5" 7.0mm height
  • Interface: SATA 3.0 compliant to support SATA 6Gb/s, 3Gb/s and 1.5Gb/s applications
  • Format: Unformatted
  • Key Technology Features: S.M.A.R.T. reporting technology, global wear levelling, early weak block retirement
  • Native Command Queuing (NCQ): Up to 32 commands
  • Security: Chip Based Data Encryption: 256-bit AES-compliant
  • Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read
  • Trim Support: OS Dependent
  • Interfaces: 1 x Serial ATA-600 - 7 pin Serial ATA
  • Compatible Bays: 1 x internal - 2.5"
  • Size: .37" (D) x 2.6" (W) x 3.9" (H)
  • Weight: .26lbs
  • Certifications: CE/FCC/RoHS
  • Included Accessories: 2.5mm spacer to allow drive to better fit in a 9.5mm space
  • Warranty: Three years