AT-UHD-CLSO-612ED Audio/Video Switchbox

The Atlona AT-UHD-CLSO-612ED is an advanced six-input, multi-format switcher with 4K scaling, Ethernet-enabled HDBaseT™ and PoE capabilities. It simplifies classroom and small office system integration by providing two HDBaseT inputs, two HDMI inputs, two multi-function analog inputs, plus mirrored HDBaseT and HDMI outputs. Advanced Automatic System Control (AASC) features on the switcher provide automatic display control and automatic input selection. Ethernet pass through on the switcher enables control signal pass-through and Internet distribution. The AT-UHD-CLSO-612ED contains a full RS-232 signal distribution system to route control signals to local sources and displays. Professional audio features such as a microphone input with 48-volt phantom power and ducking eliminates additional voice-lift audio needs. The switcher is configured and managed by Atlona Management System software to reduce installation time and enable remote support. The AT-UHD-CLSO-612ED addresses a wide array of AV switching and processing needs often encountered in classrooms, conference rooms, boardrooms, training rooms and other presentation settings.

 The AT-UHD-CLSO-612ED is designed to be the central component of an automated AV system. Automatic display control turns on the display automatically whenever a source is connected. When the source is removed, the display is turned off. Volume is controlled by using the front panel buttons and by RS-232 or TCP/IP commands. With automated input selection for active input selection, third-party control systems can be eliminated. The AT-UHD-CLSO-612ED combines the benefits of a scaling switcher with Advanced Automatic System Control and the advantages of Ethernet-enabled HDBaseT signal transmission to extend AV and control signals over a single cable. In addition to automated input selection, the switcher can be controlled via the Atlona AT-ANC-108D 8-Button Network Control Panel.

Automatic Display Control

The AT-UHD-CLSO-612ED allows display control using CEC, TCP/IP or RS-232 signals. This means that many more types of displays can be controlled, costs are reduced, and that wiring is simplified. In a commercial setting, when a switcher is integrated with a display, the AT-UHD-CLSO-612ED forces the display to power on automatically when a laptop is connected. At the end of the presentation, when the presenter disconnects the laptop, the AT-UHD-CLSO-612ED forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.

Manufacturer Part Number
AT-UHD-CLSO-612ED
EAN/UPC
0846352004859,846352004859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

Video: 4096×2160@24/25/30Hz, 3840×2160@24/25/30Hz, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog IN/OUT: PCM 2Ch
HDMI IN & HDBaseT OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Yes
HDCP: Switchable – Complaint/Non-compliant – 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 43W
Idle Consumption: 4W
Supply: Input: AC100-240V ~ 50/60Hz
Output: DC 48V/3.125A
Dimension
H x W x D: 44 x 438 x 254 (mm): 1.73 x 17.24 x 10 (inch)
Weight
Unit: 3.22 kg: 7.10 lbs
Certification
Unit: CE, FCC
Power Supply: CE, FCC, Level VI, RoHS, cULus, RCM, CCC