4K/UHD 5-Input HDMI Switcher with Two HDBaseT Inputs and Mirrored HDMI / HDBaseT Outputs
The Atlona AT-UHD-SW-5000ED is a 5 x 1 switcher with two HDBaseT inputs, three HDMI inputs, mirrored HDMI and HDBaseT outputs, balanced audio outputs, automatic input selection, and automatic display control capability. The HDBaseT inputs match perfectly with the HDVS-200-TX modules to enable VGA and HDMI sources to be easily integrated into a system. The switcher supports 4K/UHD @ 60 Hz, 4:2:0; (10.2 Gbps). It transmits AV signals along with Ethernet, power, and control over a single cable to displays up to 328 feet (100 meters) from the switcher. Control options include automatic input selection, front-panel buttons, and compatibility with IR, RS-232, or TCP/IP-based control systems. Displays are automatically turned on and off using CEC, IP, or RS-232.
The AT-UHD-SW-5000ED enables two HDVS transmitters to be used in a single system. With Ethernet enabled HDBaseT transmission to the HDVS transmitters and the receiver control, setup and maintenance is simplified. Automatic input selection and display control simplify the system, reducing cost, reducing setup time and resulting in a better end user experience.
Automatic Display Control
Offering first-of-its-kind display capabilities, the AT-UHD-SW-5000ED allows display control using CEC, TCP/IP or RS-232 signals. This means that many more types of displays can be controlled, costs are reduced, and that wiring is simplified. In a commercial setting, when a switcher is integrated with a display, the AT-UHD-SW-5000ED forces the display to power on automatically when a laptop is connected. At the end of the presentation, when the presenter disconnects the laptop, the AT-UHD-SW-5000ED forces the display to power off. Ease of presenter interaction with the system and the savings incurred by auto-display shutdown provide a significant return on investment.
Note:
Resolution
Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0*
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog: PCM 2Ch (de-embedded)
HDMI IN & HDBaseT OUT: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6 @ 4K: up to 70 meters: up to 230 feet
CAT5e/6 @ 1080p: up to 100 meters: up to 328 feet
CAT6a/7 @ 4K: up to 100 meters: up to 328 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet
Signal
Bandwidth: 10.2 Gbps
CEC: Compliant
HDCP: Switchable – Compliant/Non-compliant – 1.4
Temperature
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 44.22W
Idle Consumption: 22W
Supply: Input: AC100-240V ~ 50/60Hz
Output: 48V/3.125A
Dimension
H x W x D: 44 x 222.25 x 261 (mm): 1.73 x 8.75 x 10.28 (inch)
Weight
Unit: 1.66 kg: 3.70 lbs
Certification
Unit: CE, FCC
Power Supply: CE, FCC, Level VI, RoHS, cULus, RCM, CCC