Full Size Stereo Headphones - Clear

At those times you need the music the most, the EU-55CL stereo headphones is there for you. With spectacular highs and lows bring your music to life while the soft cushion, flexible headband and its adjustable full size ear cups ensure comfortable listening for hours on end.

The Sangean EU-55CL On-Ear Headset packs satisfying, full-range sound into a headphone with a stylish finish. The sleek, black design features leatherette ear cups for comfortable wear. The dynamic voice coil micro speaker covers a wide frequency range with extensive audio detail and delivers strikingly realistic sound.

Dynamic Voice Coil
A pair of powerful dynamic voice coils in the EU-55CL headphone gives you rich and balanced full-range sound from your favorite music, podcasts, and audiobooks. Delivering strong bass response with a low end reaching to 20Hz and a lightweight but sturdy Mylar diaphragm for reduced headphone weight, the EU-55CL is the perfect companion for listening to your music on the go.

High Density Compressed Ear Cups
The high density compressed ear cups allow for comfortable listening, long-term wear, and superior passive noise isolation. Block out the outside world for hours with the supra-aural (on-ear) ear cups that feature plush, comfortable leatherette material to reduce pressure and ear fatigue during extended periods of listening.

Adjsutable Soft Cushion Flexible Headband
Lets you experience your music in complete comfort. 

Tangle Resistant Cable
The enhanced, durable cabling for hassle-free storage and easier transport.

Manufacturer Part Number
EU-55CL
EAN/UPC
0729288030553,729288030553
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style: On-ear
Driver Design: Dynamic Voice Coil
Driver Components: Mylar diaphragm, CCAW voice coil, NdFeB magnet
Driver Diameter: 40mm
Rated Power: 30mW ( 0.98V )
Maximum Power: 100mW ( 1.79V )
Frequency Response: 20Hz¡V 20kHz
Sensitivity: 113db +/- 3db @ 1mW
Impedance: 32 ohms 
Input Connections: 3.5mm
Weight: 4.3 oz
Color: Clear
Dimension: 7.56" ( L ) x 6.38" ( W ) x 2.68" ( H )