Whether you're taking a vacation, celebrating a special occasion or just having some everyday fun, this slim and sleek digital camera with a 3" LCD is ready for your next shot. The amazing 25x Optical Zoom ensures your images and videos are captured in outstanding quality from a distance. Intelligent IS chooses the stabilization method that matches your shooting conditions so images are virtually shake-free in a wide variety of situations. Wi-Fi capability makes posting in real time possible so you can keep everyone up to date with photos and video even as events unfold. Plus, it also allows you to transfer images to other Wi-Fi-equipped PowerShot cameras or print your photos directly to a PictBridge (Wireless LAN) certified printer. 20.2 Megapixel High-Sensitivity CMOS Sensor delivers powerful imaging performance and is optimized for use in compact cameras. The accelerated processing speed offers fast, responsive performance for a shooting experience that's smooth and natural.
Note:
Image Capture Device
Type
20.2 Megapixel*, 1/2.3-inch CMOS
* Image processing may cause a decrease in the number of pixels.
Total Pixels
Approx. 21.1 Megapixels
Effective Pixels
Approx. 20.2 Megapixels
Lens
Focal Length
4.5 (W) - 112.5 (T) mm (35mm film equivalent: 25-625mm)
Optical Zoom
25x
Digital Zoom
4.0x
Focusing Range
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1.0-50.0cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)
Autofocus System
TTL Autofocus
Viewfinders
Optical Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 922,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.2 (W), f/6.6 (T)
Shutter Speed
1-1/2000 sec.
15-1/2000 sec. (in all shooting modes)
Exposure Control
Sensitivity
Auto: ISO 80-1600
P: ISO 80-3200
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)
Shooting Specifications
Shooting Modes
P, Hybrid Auto, Auto, Creative Shot, Portrait, Smile, Wink Self-timer, Face Self-timer, High-speed Burst, Handheld Night Scene, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi® and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 2.5 shots/sec.
Normal Continuous High-speed Burst mode: Approx. 7.1 shots/sec.
Image Storage
Storage Media
SD/SDHC/SDXC Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Superfine / Fine
JPEG Compression Mode
Still Image: EXIF 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))
Number of Recording Pixels
Still Images:
Videos:
Full HD 1920 x 1280: 29.97 fps
HD 1280 x 720: 29.97 fps
640 x 480: 29.97 fps
Playback Specifications
Playback Modes File
Smart Shuffle, Group Playback, List/Play Digest Movies, Story Highlights, Protect, Favorites, Erase, Slideshow, Rotate, Album Playback, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Photobook Set-up, Scroll Display, Group Images, Auto Rotate, Resume, Transition Effect
Interfaces
Video Out
HDMI (Type D)
Audio Out
Monaural
Other
Hi-Speed USB (Micro); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-13L
Shooting Capacity
Approx. 295 shots
Approx. 405 shots in ECO Mode
Video Recording Time (compliant): Approx. 1 hr. 5 min.
Video Recording Time (Continuous Shooting): Approx. 1 hr. 45 min
Playback Time
Approx. 6 hours
Physical Specifications
Operating Temperature
32-104°F/0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
3.81 x 2.24 x 1.10 in. / 96.9 x 56.9 x 27.9mm
Weight
6.42 oz. / 182g (standard)
5.57 oz. / 158g (Body only)